location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1252
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports Managed
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 Web-based management SNMP v.1, STP, IGMP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - 1000Base-T, 100Base-TX, 10Base-T
Long product name D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports Managed :
The short editorial description of D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports Managed

48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports (2 Combo SFP) and Management
More>>>
D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports Managed:
The official marketing text of D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports Managed as supplied by the manufacturer

The DES-1252 switch is a high-performance managed Layer 2 switch that provides an ideal solution for workgroups and departments. This switch present a great entry-level managed solution for the SMB just starting out or the already established business looking to bring a managed solution to the desktops. This switch provides 4 Gigabit uplinks for connection to a Gigabit backbone or servers.

Features
With powerful switch fabric and abundant processing memory, the DES-1252 provides wire-speed high performance for departments and workgroups. This switch includes support functions such as IGMP snooping, QoS, 802.1Q VLAN, port mirroring, Spanning Tree, port trunks to enhance performance and network resiliency.

They also support 802.1p Priority Queues, enabling users to run bandwidth-sensitive applications such as streaming multimedia and VoIP on the network. These functions allow the switches to work seamlessly with managed VLAN and 802.1p traffic on the network.

Network Security
The switches provide MAC address filters screen access to the network. They support 802.1x port-based authentication, allowing the network to be configured with external RADIUS servers. Additional features like D-Link Safeguard Engine protect the switches against traffic flooding caused by virus/worm outbreaks.

Smart Management
With full color graphic pictures, diagrams, and easy to understand navigation menus, the switches' Web based SmartConsole Utility is as easy to use as surfing the net. It includes useful features like auto-discovery for automatic display of all DES-1228 and DES-1252 switches running on the network, Monitor List for status and trap messages and Trap View for system events, device boot up, abnormal data transfer errors and illegal login.

SNMP Management
With built-in SNMP-based MIBs, the switches can also be integrated in an SNMP-based network and polled to provide valuable information about the status of the unit and send traps on abnormal events.

Short summary description D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports Managed:
This short summary of the D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports Managed data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports, Managed, L2, Full duplex

Long summary description D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports Managed:
This is an auto-generated long summary of D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports Managed based on the first three specs of the first five spec groups.

D-Link 48-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex, Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3u

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Gigabit Ethernet (copper) ports quantity
4
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3u
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Full duplex
Yes
Network
Broadcast storm control
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Maximum data transfer rate
1 Gbit/s
Security
DHCP features
DHCP client
MAC address filtering
Yes
Protocols
Management protocols
SNMP v.1, STP, IGMP
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Heat dissipation
86.95 BTU/h
Other features
Authentication method
802.1x, RADIUS
Connectivity LEDs
Yes
Country Distributor
United Kingdom 1 distributor(s)