location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 3G Wireless IP Camera 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3G Wireless IP Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-2120 show
Show alternative article codes used in the online market place
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link 3G Wireless IP Camera 640 x 480 pixels :
The short editorial description of D-Link 3G Wireless IP Camera 640 x 480 pixels

Wireless Internet Camera with 3G Mobile Video Support
More>>>
D-Link 3G Wireless IP Camera 640 x 480 pixels:
The official marketing text of D-Link 3G Wireless IP Camera 640 x 480 pixels as supplied by the manufacturer

3G MOBILE VIDEO FROM YOUR PHONE AND MORE
The DCS-2120 offers both consumers and small businesses a flexible and convenient way to remotely monitor a home or office in real time from anywhere within a mobile phone’s 3G service area. When used in conjunction with the email alert system, mobile users can now view a camera feed without a notebook PC and wireless hotspot. This live video feed can then be accessed through 3G cellular networks by compatible cell phones.

In addition to cellular phone monitoring, the 3GPP/ISMA video format also enables streaming playback on a computer. The camera is also viewable from any Internet Streaming Media Alliance (ISMA) compatible device and offers support for RealPlayer® 10.5 and QuickTime® 6.5 viewing. The DCS-2120 supports resolutions up to 640x480 at up to 30fps using compression rates.

CONVENIENT MANAGEMENT OPTIONS
D-Link’s IP surveillance camera management software is included to enhance the functionality of the DCS-2120. Manage and monitor up to sixteen compatible cameras simultaneously with this program. You can also use IP surveillance to archive video straight to a hard drive or network-attached storage devices, playback video, and set up motion detection to trigger video/audio recording or send e-mail alerts. Alternatively, you can access and control the DCS-2120 via the web using Internet Explorer. As you watch remote video obtained by the DCS-2120, you can take snapshots directly from the web browser to a local hard drive, making it ideal for capturing any moment no matter where you are.

ADVANCED RECORDING FEATURES
The DCS-2120 features light sensitivity down to 0.5 lux and is capable of capturing video in rooms with minimal lighting. Low lux sensitivity ensures that the camera’s picture quality remains stellar even when lighting conditions change. This, coupled with the camera’s 4x digital zoom2, makes the DCS-2120 a potent surveillance solution. The DCS-2120 is a cost-effective and versatile security solution for your home or business.

Short summary description D-Link 3G Wireless IP Camera 640 x 480 pixels:
This short summary of the D-Link 3G Wireless IP Camera 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 3G Wireless IP Camera, 62°, 1/60 - 1/15000 s, CMOS, 1/4", 4x, 640 x 480 pixels

Long summary description D-Link 3G Wireless IP Camera 640 x 480 pixels:
This is an auto-generated long summary of D-Link 3G Wireless IP Camera 640 x 480 pixels based on the first three specs of the first five spec groups.

D-Link 3G Wireless IP Camera. Lens viewing angle, horizontal: 62°, Camera shutter speed: 1/60 - 1/15000 s. Sensor type: CMOS, Optical sensor size: 1/4". Digital zoom: 4x. Maximum resolution: 640 x 480 pixels. Supported network protocols: TCP/IP, HTTP, SMTP, FTP, NTP, DNS, DHCP, UPnP, DDNS, PPPoE

Camera
Lens viewing angle, horizontal
62°
Camera shutter speed
1/60 - 1/15000 s
Image sensor
Optical sensor size
1/4"
Sensor type *
CMOS
Lens system
Digital zoom
4x
Video
Maximum resolution *
640 x 480 pixels
Network
Supported network protocols
TCP/IP, HTTP, SMTP, FTP, NTP, DNS, DHCP, UPnP, DDNS, PPPoE
Power
Power consumption (typical)
5.5 W
Other features
Power requirements
5V DC
Compliance industry standards
IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Networking features
Fast Ethernet, Wireless LAN
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:41:09
Uk has collected 3 expert reviews for D-Link 3G Wireless IP Camera 640 x 480 pixels and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 03:41:00
D-Links DCS-2120 gained four stars in Labs, Shopper 233, however, the markets moved on, and not much sets this 640x480 camera with audio and RTSP apart from the crowd. Its easy to set up, although youll need an Ethernet cable to configure the wi...
100%
alphr.com
Updated:
2011-09-26 03:41:05
Keep an eye on your home from anywhere in the world via the internet with one of these wireless webcams. Although a USB webcam is an acceptable minimum for home security, it brings with it a host of problems - what happens if someone steals the PC it...
83%
trustedreviews.com
Updated:
2011-09-26 03:41:09
The latest fad in the surveillance market is being able to keep an eye on your home and property from a mobile phone or PDA. We've seen some proprietary solutions garnering a fair amount of interest and D-Link now steps in with its Securicam DCS-2120 IP c...
70%
Country Distributor
United Kingdom 1 distributor(s)