location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 222-7674 laser printer Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
222-7674
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
222-7674
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 222-7674 laser printer Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Maximum duty cycle: 25000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB Built-in processor 366 MHz
Long product name DELL 222-7674 laser printer Color 1200 x 1200 DPI A4 :
The short editorial description of DELL 222-7674 laser printer Color 1200 x 1200 DPI A4

1720dn - 1200 x 1200 dpi, 366 MHz ARM9, 16MB RAM, USB 2.0, Network Ready
More>>>
DELL 222-7674 laser printer Color 1200 x 1200 DPI A4:
The official marketing text of DELL 222-7674 laser printer Color 1200 x 1200 DPI A4 as supplied by the manufacturer

Technology you need
- Fast monochrome printing – up to 28 A4 pages per minute with expandable memory for fast printing of high-quality complex documents – up to 160 MB on the 1720dn (144 MB on the 1720);
- Crisp text and enhanced graphics with true 1200 x 1200 dots-per-inch (dpi) resolution with PCL 6 and PostScript 3 fonts included as standard on the 1720dn;
- Robust, up to 25,000 pages-per-month duty cycle;
- Multiple user sharing - networked as standard, the 1720dn allows printer sharing on local area network (LAN);
- Check printer status and toner level over the network with the Dell Printer Web Tool™ (1720dn only) – email alerts can be sent to notify named recipients Value you expect;
- Low total cost of ownership to fit your print budget;
- Excellent price/performance – highly affordable networked version (1720dn) and USB connect version (1720);
- Maximise cost saving with high-yield toner cartridges and free delivery when ordering online with Dell;
- Save paper and toner with Dell Toner Management SystemTM, on-printer LED to tell you when toner is
ow and Cancel Print button for unwanted print jobs;
- Print on both sides of page automatic duplex printing – included as standard (1720dn);
- No add-on network devices to purchase - Ethernet network interface included as standard (1720dn)
Experience you want;
- Quick and easy setup and installation – pre-loaded printer drivers when purchased with a Dell system:
just connect the printer and start printing;
- Flexible media options – standard 250 sheet covered paper drawer and manual feed tray for thicker paper, card stock, transparencies or envelopes, optional 550 sheet paper drawer allowing maximum 800 sheet input capacity;
- Compatible with a wide range of operating systems;
- Small footprint, lightweight unit for space-critical environments;
- Standard service is 12 months’ Next Business Day onsite with extended service upgrades available to
cover up to 5 years.

Short summary description DELL 222-7674 laser printer Color 1200 x 1200 DPI A4:
This short summary of the DELL 222-7674 laser printer Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 222-7674, Color, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description DELL 222-7674 laser printer Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL 222-7674 laser printer Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL 222-7674. Color. Maximum duty cycle: 25000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready

Printing
Color *
Yes
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
20 s
Time to first page (black, normal)
7.5 s
Economical printing
Yes
Features
Maximum duty cycle *
25000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, Peer-to-peer, IPX
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Processor model
ARM9
Processor frequency
366 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
25 dB
Design
Certification
EC CE mark, EN 55022:1994 + A1:1995 + A2:1997, EN 61000-3-2:2000, EN 61000-3-3:1995 + A1:2001, EN 55024:1998 + A1:2001 + A2:2003, EN 60950- 1:2001, EN 60825-1, IEC 60950-1 (ITE), IEC 60825-1).
Power
Power consumption (standby)
10 W
Power consumption (PowerSave)
9 W
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25.1 lbs (11.4 kg)
Dimensions (WxDxH)
15.6 x 13.6 x 10" (396 x 345 x 254 mm)
Packaging data
Package weight
30.9 lbs (14 kg)
Other features
Mac compatibility
Yes
I/O ports
IEEE 1284-B
Standard media sizes
C5, DL
Power requirements
220-240V AC, 47-63 Hz
Networking features
10/100 BaseT Ethernet
Power consumption (active)
400 W
Compatible operating systems
Windows Vista, XP, NT 4.0, SP6a, 2000 SP2/SP3/SP4, Server 2003; Mac; UNIX; Linux; Citrix; Novell.
Stand-by LED
Yes
Package dimensions (WxDxH)
16.9 x 18.5 x 15.2" (430 x 470 x 385 mm)