location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Lenaro 32 32" HD Silver 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenaro 32
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LXW828620
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Grundig Lenaro 32 32" HD Silver 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 16 ms 800:1
  • - NTSC, PAL, SECAM
  • - 129 W
Long product name Grundig Lenaro 32 32" HD Silver 500 cd/m² :
The short editorial description of Grundig Lenaro 32 32" HD Silver 500 cd/m²

Lenaro 32 LXW 82-8620 Dolby
More>>>
Grundig Lenaro 32 32" HD Silver 500 cd/m²:
The official marketing text of Grundig Lenaro 32 32" HD Silver 500 cd/m² as supplied by the manufacturer

Whether you like seeing masked men jumping from the ropes or prefer to watch arts programmes, on a Grundig TV they`re both just as fascinating: what you watch is up to you. We offer more than 30 different models of Plasma and LCD televisions.

There are certain features that all the Grundig TV models have in common: they are easy to use and are ideally prepared for connecting additional peripheral components. We`re sorry for making your choice so difficult.

- 32" (81 cm) Active Matrix TFT-LC display in 16:9 format.
- Luminous density 500 cd/mІ.
- Contrast ratio 800:1.
- 176° viewing angle (horizontal/vertical).
- Intelligent signal processing for picture optimisation.
- Ready for HDTV, including HDCP copy protection via HDMI or DVI 2-tuner PIP.
- HDMI-input, DVI-input, 2 x Euro-AV (2 x RGB-compatible) and S-Video-input.
- Dimensions: approx. 82.4 x 61.2 x 10.7 cm (26.3 cm with pedestal).
- Weight: approx. 19 kg.

Short summary description Grundig Lenaro 32 32" HD Silver 500 cd/m²:
This short summary of the Grundig Lenaro 32 32" HD Silver 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Lenaro 32, 32", 1366 x 768 pixels, HD, LCD, Silver

Long summary description Grundig Lenaro 32 32" HD Silver 500 cd/m²:
This is an auto-generated long summary of Grundig Lenaro 32 32" HD Silver 500 cd/m² based on the first three specs of the first five spec groups.

Grundig Lenaro 32. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product color: Silver

Display
Display diagonal *
32"
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
16 ms
Progressive scan
No
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
2D
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
99 channels
Audio
Number of speakers *
2
RMS rated power *
20 W
FM radio
No
Audio system
Stereo
Network
Wi-Fi *
No
Design
Product color *
Silver
Performance
Teletext
1500 pages
Performance
Noise reduction *
No
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
1
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
129 W
Power consumption (standby) *
4 W
Weight & dimensions
Width (with stand)
32.4" (824 mm)
Depth (with stand)
9.29" (236 mm)
Height (with stand)
24.1" (612 mm)
Width (without stand)
32.4" (824 mm)
Depth (without stand)
4.21" (107 mm)
Height (without stand)
24.1" (612 mm)
Packaging content
Handheld remote control
Yes
Other features
Built-in speaker(s)
Yes
Power requirements
100 - 240V, 50/60Hz
Display
TFT
I/O ports
USB 2.0 SD/MMC S-video in 2 x Euro-AV 2 x RGB Cinch-AV YUV (via VGA) DVI HDCP VGA Headphones
Brand Image Article code product Stock Price from
Grundig LXW 68-9622 26" WXGA Silver 450 cd/m² Grundig LXW 68-9622 26" WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)