location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola U6 PEBL Black 3.88 oz (110 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U6 PEBL Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U6ZWA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola U6 PEBL Black 3.88 oz (110 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 710 mAh
Long product name Motorola U6 PEBL Black 3.88 oz (110 g) :
The short editorial description of Motorola U6 PEBL Black 3.88 oz (110 g)

U6 PEBL
More>>>
Motorola U6 PEBL Black 3.88 oz (110 g):
The official marketing text of Motorola U6 PEBL Black 3.88 oz (110 g) as supplied by the manufacturer

Radiating mystery and intrigue, the understated elegance of the Motorola PEBL elevates mobile design to a new level. Created with a smooth oval form and innovative dual-hinge mechanism to open and close the device with one swift, delicate motion, this handset is a true mobile accessory. Its sophisticated look and feel are complemented by discreet hi-tech capabilities including video capture and playback, and Bluetooth® wireless technology. With chic simplicity, the subtly stylish Motorola PEBL adds a calming convenience to your everyday travels.

Effortlessly Advanced
The essence of the Motorola PEBL is smooth sophistication, so take a deep breath and release yourself from the stresses of complicated technology. Stretching the boundaries of traditional connectivity, this mobile sets itself apart with a unique oval shape, distinctive vertical external display, dual-hinge design and distinctive metal finish.

The Mark of an Artist
Document the colorful world around you by taking advantage of the mobile’s video capabilities –just shoot and send experiences as they happen to family and friends via Multimedia Messaging Service (MMS). Visual delights continue with an embedded VGA camera for quality still photography, picture caller-ID and dynamic color display.

Transcending Technology
The feature-forward Motorola PEBL allows you to download data with ease, peruse the World Wide Web and share multimedia files without pause. Adding expedience to innovation, Bluetooth technology delivers seamless connections to compatible headsets and car kits, while SCREEN3, an innovative technology solution from Motorola, gives you zero-click access1 to news, sports, entertainment, and other premium content directly from your mobile device home screen – no buttons to push, no browsers to launch. Motorola's SCREEN3 puts fresh content at your fingertips1.

SUMMARY OF FEATURES:
-Iconic oval-shaped design with elegant soft-touch finish, unique hinge technique for graceful open and close and vertical external display
-Now available in vibrant shades of Green, Pink, Blue and Orange
-Video capture MPEG4 for shooting and replaying home videos
-Integrated Bluetooth wireless technology
-Integrated VGA digital camera with picture caller-ID
-MMS1, IM1 Wireless Village and email (POP3, SMTP, IMAP4)
-Downloadable games, screensavers and MP3 ringtones
-J2ME™ MIDP 2.0 technology
-Speaker Independent Voice Dial
-Voice memo & enhanced predictive text
-WAP 2.0 and GPRS Class 10 Internet access

Short summary description Motorola U6 PEBL Black 3.88 oz (110 g):
This short summary of the Motorola U6 PEBL Black 3.88 oz (110 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola U6 PEBL Black, 176 x 220 pixels, 0.3 MP, Bluetooth, 710 mAh, Black

Long summary description Motorola U6 PEBL Black 3.88 oz (110 g):
This is an auto-generated long summary of Motorola U6 PEBL Black 3.88 oz (110 g) based on the first three specs of the first five spec groups.

Motorola U6 PEBL Black. Display resolution: 176 x 220 pixels, External display: STN. Rear camera resolution (numeric): 0.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 710 mAh, Standby time (2G): 250 h. Weight: 3.88 oz (110 g). Product color: Black

Design
Product color *
Black
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
External display *
STN
External display resolution
96 x 32 pixels
Memory
Internal memory
10 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Built-in flash
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
No
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
32
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
710 mAh
Talk time (2G) *
6.6 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
3.88 oz (110 g)
Width
1.93" (49 mm)
Depth
0.787" (20 mm)
Height
3.43" (87 mm)
Phone features
Java technology
Yes
Other features
Interface
Bluetooth, USB
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:08:44
Uk has collected 9 expert reviews for Motorola U6 PEBL Black 110 g and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-20 16:08:42
Overview IntroductionEver since the design success that is the RAZR, Motorola has turned and headed full speed into the world of fashion phones ? phones that emphasise their shape, looks and colours more so than technological achievements. Now, after...
0%
Mobile88.com
Updated:
2016-12-29 20:47:47
FOR some time now, Motorola has given their phones names instead of just numbers.
0%
Mobile88.com
Updated:
2013-11-20 16:08:41
FOR some time now, Motorola has given their phones names instead of just numbers.
0%
mobileburn.com
Updated:
2013-11-20 16:08:41
Motorola and T-Mobile just launched the PEBL U6 in bright new colors, and now we have the hands on review. The PEBLs design is very unique, with its soft curves and spring powered hinge. It also works well as a phone. Go figure.
Good Unique design, solid performance, speaker independent voice dialing...
Bad Low resolution camera, no email client, no EDGE support...
Bottom line While the Motorola PEBL U6 lacks some of the high tech wizardry found in many phones today, its affordable price and unique design are sure to win fans - especially now that it is available in a number of colors in Motorolas wonderful soft-touch paint...
95%
tech2.com
Updated:
2013-11-20 16:08:42
After revolutionizing the stylish mobile phone genre with the slick and slim RAZR, Motorolas latest PEBL is almost exactly the opposite: its compact at 8.7cm by 4.9cm, and 2cm thick. Its smooth, rounded corners give it that stone pebble-ish look, he...
0%
pcmag.com
Updated:
2013-11-20 16:08:43
Motorolas PEBL has the smooth contours and weight of a pet rock—one you might have plucked out of some lovely volcanic mountain stream during a Hawaiian sojourn. As befits a successor to the RAZR, the PEBL doesnt have many high-end features, but it...
Good Beautiful. Speaker-independent voice dialing. Good battery life.
Bad Screen and keypad attract fingerprints. Flips open when dropped.
Bottom line Its not the most feature-laden phone, but its one of the prettiest. The PEBL is another design triumph from Motorola...
70%