location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5530 Xpress Music 2.9" 3.77 oz (107 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5530 Xpress Music
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002M7N0
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:25:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5530 Xpress Music 2.9" 3.77 oz (107 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.9" 640 x 360 pixels Touchscreen
  • - Rear camera resolution (numeric): 3.2 MP Auto focus
  • - 16 GB
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Voice commands
  • - 1000 mAh
Long product name Nokia 5530 Xpress Music 2.9" 3.77 oz (107 g) :
The short editorial description of Nokia 5530 Xpress Music 2.9" 3.77 oz (107 g)

5530 Xpress Music, GSM, 850/900/1800/1900 MHz, 2.9", 640 x 360, 70MB, 3.2MP, IEEE 802.11 b/g, Bluetooth 2.0, 107g, Black
More>>>
Short summary description Nokia 5530 Xpress Music 2.9" 3.77 oz (107 g):
This short summary of the Nokia 5530 Xpress Music 2.9" 3.77 oz (107 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5530 Xpress Music, Bar, 2.9", 640 x 360 pixels, 3.2 MP, Bluetooth, 1000 mAh

Long summary description Nokia 5530 Xpress Music 2.9" 3.77 oz (107 g):
This is an auto-generated long summary of Nokia 5530 Xpress Music 2.9" 3.77 oz (107 g) based on the first three specs of the first five spec groups.

Nokia 5530 Xpress Music. Form factor: Bar. Display diagonal: 2.9", Display resolution: 640 x 360 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Wi-Fi. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 351 h. Weight: 3.77 oz (107 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-17 05:28:08
Uk has collected 50 expert reviews for Nokia 5530 Xpress Music 7.37 cm (2.9") 107 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-17 05:27:25
It would be nice to say Nokia's XpressMusic line of music oriented phones has enjoyed steady improvement since being introduced in 2006 but, to be frank, it's gone in all sorts of odd directions over the years with some handsets being more successful than...
70%
pz10.com
Updated:
2011-09-17 05:27:43
The XpressMusic lineup is fired up and coming after you with all theyve got - from QWERTY smartphones to touchscreens. In fact, with the arrival of 5530 XpressMusic, the Nokia music line has more touch phones than the Nseries. We told you, theyre dea...
Bottom line The Nokia 5530 XpressMusic certainly seems both well reasoned and reasonable. It is a clear attempt to bring the S60 5th edition to the hands of a larger audience, which in turn should motivate a bigger developer community, which in turn will make the...
0%
digitalversus.com
Updated:
2011-09-17 05:27:46
In the XpressMusic range, we’ve already had the 5610 slide-up and the 5800 touch. The 5530 is a lighter version of the 5800. No 3G and a slightly shortened screen. Is it just a 5800 without the good bits then, or is it a relatively low-priced phone wit...
Good Easytouse interface, Simple features, Slips into a pocket...
Bad No 3G, Aging interface, Underdeveloped in terms of music...
60%
theregister.co.uk
Updated:
2011-09-17 05:27:46
Nokia’s touchscreen user interface has not had many outings. We’ve seen it before in the original Nokia 5800 XpressMusic and in the much more highbrow, Qwerty keyboard toting N97. Now we have a third appearance in the shape of another XpressMusic hands...
Bottom line There are some compromises on features to get to the price, including a screen which borders on being too small for a touchscreen, the absence of 3G and GPS, lacklustre battery life and a mediocre camera. If you are on a budget and want to try the tou...
75%
3g.co.uk
Updated:
2011-09-17 05:27:52
Whether the Nokia 5530 XpressMusic has what it takes to steal the 5800’s crown remains to be seen. But as an affordable touch-screen with excellent music capabilities, it’s definitely one to consider. In a nutshell, this is a phone aimed at being c...
Good Great look and sound, bright screen and innovative interface.
Bad Quirky touch interface and lack of features such as 3G and GPS.
80%
electricpig.co.uk
Updated:
2011-09-17 05:27:59
Bargain touchscreens seem to be trendier than winkle pickers and laying into Kerry Katona right now. The Nokia 5530 XpressMusic is the latest budget offering to appear on our desks after the neat Samsung Blade and the Poundland–worthy Alcatel OT–708...
Good Cheap, looks great, loads of neat multimedia features...
Bad Average camera, screen a tad too small...
Bottom line A fine basic touchscreen phone with cracking musical extras...
80%
techradar.com
Updated:
2011-09-17 05:28:02
Nokia might have been late to the touchscreen game, but its making up for lost time now by following up the successful 5800 XpressMusic and N97 with the budget 5530 XpressMusic.Its a phone not too dissimilar to the 5800 XpressMusic in shape, albeit s...
Good Low cost, Easy to user interface, Nice menu transitions, On board stylus...
Bad Poor call quality and coverage, Average camera, No 3G on board, Rattling keyguard slider...
80%
T3.com
Updated:
2011-09-17 05:28:02
Touchscreen tech on a budget Nokia has announced its latest touchscreen offering, the 5530 XpressMusic, following in the footsteps of the Nokia N97 and the 5800 XpressMusic. However this time round it’s shaved a considerable amount off the price tag...
Good Animated menu transitions, 3.5mm jack, Wi-Fi and GPS with geo tagging, The price point is also the clear selling point...
Bad Lacks certain features, Camera could do with sprucing up a bit, Call quality and coverage was also a little suspect at times...
Bottom line The Nokia 5530 XpressMusic is likely to be the budget hit of 2009. The screen quality and media options are plentiful, and while we would have loved to see 3G on board, the battery life saving is a real boon. Overall, we like a lot...
60%
goodgearguide.com.au
Updated:
2011-11-08 09:35:15
A smaller, cheaper version of the first Nokia touch-screen mobile phone, the 5800 XpressMusic, Nokia's 5530 XpressMusic lacks 3G connectivity and GPS. A more compact design and a competitive price tag are the main differences with its bigger brother.Our review unit of the 5530 XpressMusic was an international model, but it should be almost identical to the Australian version. We'll update our review with any additional information once the official Australian model is released.The Nokia 5530...
Good Responsive touch screen, compact design, 3.5mm headphone jack, contacts bar, home screen shortcuts, zippy UI...
Bad No 3G, no GPS, questionable build quality, touch input isn’t consistent, text input is hit and miss...
Bottom line A smaller, more compact version of the 5800, Nokia’s 5530 XpressMusic is a very similar handset to its bigger brother, though it lacks GPS and 3G connectivity. While we prefer the smaller design, build quality is again questionable...
60%
knowyourmobile.com
Updated:
2014-03-22 03:57:21
The Nokia 5800 ‘Tube’ marked a turning point for Nokia’s music strategy, which ultimately evolved into the new Xseries range - and the all singing, all dancing X6 coming soon.But, there’s still life in the XpressMusic range yet - and while the X6 takes...
Good multimedia playback, Surprisingly responsive display for a resistive screen, WiFi is an unexpected feature at this price point...
Bad In 2009, we don’t want to see a stylus making an appearance!, Small screen makes it harder to use more advanced applications, Web browser disappoints it desperately needs the improved version coming to the N97...
Bottom line The 5530 offers more features than the target market probably wants, and the small display size makes some features hard to use - but the high resolution means video playback is impressive. Coupled with a decent music player and expandable memory, yo...
80%
stuff.tv
Updated:
2014-03-22 03:57:21
You can also put email in the middle of the screen with the latest message header on display – this works well though the default white text on black background of the messages themselves can be hard to read. Since there’s also a Facebook shortcut on...
Good Good price. Audio jack. Bright touchscreen...
Bad No 3G. No GPS. Occasionally inconsistent operating system...
Bottom line Its touchscreen isn’t perfect, but this is a fine music phone for Symbian fans on a tight budget...
80%
recombu.com
Updated:
2014-05-16 03:21:40
The Nokia 5530 is an affordable touchscreen phone which features a 2.9-inch resistive screen, a 3.2-megapixel camera with LED flash and access to Nokia's Ovi Store, where you can download a host of apps, wallpapers and ringtones.What we likeNokia phone...
Bottom line The Nokia 5530 XpressMusic is a decent music phone, but it's definitely not an all-singing multimedia device. We really didn't like using the stylus and the lack of 3G means browsing the Web on the go isn't great. But if you don't mind using the stylus...
40%
cgena.com
Updated:
2016-12-29 21:58:47
We've witnessed the phenomenal success of the that started off 2009. Ending the year would be its alternative for those who are still looking at what touchscreen to buy - the . . You have the 2.9" display with the special XpressMusic touch sensitive...
0%
brighthub.com
Updated:
2011-09-17 05:27:10
After working for a long time in the mobile phone market, Nokia now has a complete line of music phones named "XpressMusic", and the new Nokia 5530 XpressMusic is a stylish addition to this line-up. The Nokia 5530 XpressMusic is significantly cheaper...
100%
recombu.com
Updated:
2011-09-17 05:27:13
The Nokia 5530 is an affordable touchscreen phone which features a 2.9-inch resistive screen, a 3.2-megapixel camera with LED flash and access to Nokia's Ovi Store, where you can download a host of apps, wallpapers and ringtones.What we likeNokia phone...
Bottom line The Nokia 5530 XpressMusic is a decent music phone, but it's definitely not an all-singing multimedia device. We really didn't like using the stylus and the lack of 3G means browsing the Web on the go isn't great. But if you don't mind using the stylus...
50%
ld2.ciol.com
Updated:
2011-09-17 05:27:16
Nokia’s entry into the touch screen market was much hyped, but the initial device i.e. the 5800 XpressMusic failed to live to the expectations in more than one way. Post the 5800, Nokia incorporated touch screen into the N series and even came ou...
Good Looks, Snappy UI, Audio output, FM, Battery...
Bad Camera, No GPS, No 3G...
0%
tech2.com
Updated:
2011-09-17 05:27:19
The 5530 XpressMusic has been a bit of a mystery. Although it’s been out there for a while now, it’s a bit elusive when it comes to being on the shelves. There are very few places that carry the handset and I don’t see why. But here's a closer look at...
Good Very well designed device, Responsive UI, Audio player is great...
Bad Double-tap access features must go, No GPS...
Bottom line ConnectivityOther than 3G, the 5530 is loaded with all other forms of mobile connectivity. EDGE/GPRS and Wi-Fi connectivity is available for web access. Nokia’s native browser is still as versatile as ever and well designed enough for comfortable br...
80%
pcworld.in
Updated:
2011-09-17 05:27:21
A smaller, cheaper version of the first Nokia touch-screen mobile phone, the 5800 XpressMusic, Nokia's 5530 XpressMusic lacks 3G connectivity and GPS. A more compact design and a competitive price tag are the main differences with its bigger brother.Fe...
Good Responsive Touch Screen, Compact Design, 3.5mm Headphone Jack, Zippy UI...
Bad No 3G, No GPS, Questionable Build Quality, Inconsistent Touch UI...
Bottom line You can purchase a Nokia 5530 XpressMusic in the market nowadays for Rs. 12,000. Since it is a cut down version of the 5800 XpressMusic, we expected a modest feature-set but the lack of GPS and 3G still stands out. Although the UI has been improved, t...
71%
cgena.com
Updated:
2011-09-17 05:27:25
We've witnessed the phenomenal success of the that started off 2009. Ending the year would be its alternative for those who are still looking at what touchscreen to buy - the . . You have the 2.9" display with the special XpressMusic touch sensitive...
0%
techtree.com
Updated:
2011-09-17 05:27:28
We had previewed the Nokia 5530 a couple of months ago at the Nokia Music Store launch event in Mumbai. Our first impressions were generally positive and we liked the improved interface over the 5800 XpressMusic and the thinner and lighter form factor...
Good Slim and light design, good display quality, excellent audio quality, decent camera quality (daylight)...
Bad Clunky interface design, resistive touchscreen response not up to the mark, poor display visibility under sunlight, no 3G and GPS, no dedicated music keys...
Bottom line We had previewed the Nokia 5530 a couple of months ago at the Nokia Music Store launch event in Mumbai. Our first impressions were generally positive and we liked the improved interface over the 5800 XpressMusic and the thinner and lighter form factor...
70%
mobileburn.com
Updated:
2011-09-17 05:27:34
The Nokia 5530 XpressMusic is Nokia's newest budget-oriented touchscreen smartphone, and it comes in a nice small package. Ricky takes a look at how well the 5530 XpressMusic stands up against other touchscreen smartphones in this in-depth review. Phy...
Good Awesome battery life, bright responsive touchscreen, stable firmware...
Bad Slow data connection, flimsy battery cover...
Bottom line The Nokia 5530 XpressMusic is Nokia's budget-oriented touchscreen smartphone, with a small 2.9-inch nHD touchscreen display, standard 3.5mm audio port, and 3.2 megapixel autofocus camera. The Symbian operating system, with Nokia's S60 5th Edition...
95%
Allaboutsymbian.com
Updated:
2011-09-17 05:27:37
This - this is the point at which what Nokia in general (and OPK in particular) have been saying about Symbian OS taking over (from Series 40) in the mid-tier in the phone market comes home to roost. What we have here is a full-touchscreen S60 5th Edi...
0%
phonedog.com
Updated:
2011-09-17 05:27:43
The XpressMusic line of Nokia phones has been a huge success. The 5800, or tube, which trumps the 5530 with 3G is also going for less than $300, but is bulkier, less attractive, and seems to have a less sensitive screen. Not to mention that the 5530 h...
Good great looks; 3.2 MP auto-focus cam; MMS; Wi-Fi; Bluetooth, FM radio; accelerometer; proximity sensor; resistive touch screen is pretty sensitive; under $300; cool new home screen; a great little media player.
Bad no 3G; although adjusted for touch screen use, Symbian S60 still doesnt feel like a touch OS; on-screen keyboard is inconsistent and unpredictable.
Bottom line Nokias XpressMusic phones are a big success, and for good reason. The Symbian S60 operating system still needs a few tweaks to feel like a true touch screen OS, but Nokia has made headway in this arena. Future updates are likely to address the key co...
66%
stuff.tv
Updated:
2011-09-17 05:27:46
You can also put email in the middle of the screen with the latest message header on display – this works well though the default white text on black background of the messages themselves can be hard to read. Since there’s also a Facebook shortcut on...
Good Good price. Audio jack. Bright touchscreen...
Bad No 3G. No GPS. Occasionally inconsistent operating system...
Bottom line Its touchscreen isn’t perfect, but this is a fine music phone for Symbian fans on a tight budget...
80%
mobileblah.com
Updated:
2011-09-17 05:27:49
There was quite a fuss surrounding the release of the Nokia 5800 XpressMusic, because this was the first device of the manufacturer featuring touch sensitive display. And until recently, it was the only one as well. With its affordable price tag and go...
Bottom line The Nokia 5530 XpressMusic is not only a capable Symbian S60 5th Edition based smartphone, but a pretty good multimedia-oriented handset as well. The thing is we don´t believe it´s worth the money Nokia´s asking for it. It comes with a stee...
0%
phonearena.com
Updated:
2011-09-17 05:27:52
There was quite a fuss surrounding the release of the , because this was the first device of the manufacturer featuring . And until recently, it was the only one as well. With its affordable price tag and good overall functionality, the turned out to...
Good Compact size, Good touch screen sensitivity, Good incall and audio quality, Robust battery...
Bad Display is unusable in direct sunlight, No GPS and 3G, Available with a price tag that´s simply unreasonable...
Bottom line The Nokia 5530 XpressMusic is not only a capable Symbian S60 5th Edition based smartphone, but a pretty good multimedia-oriented handset as well. The thing is we don´t believe it´s worth the money Nokia´s asking for it. It comes with a steep price tag...
80%
mobilechoiceuk.com
Updated:
2011-09-17 05:27:56
Despite the omission of 3G, this phone still squeezes a lot into a small, cool-looking package. User opinions(1) The 5800 remains the fantastic affordable all rounderThis device is clearly a great proposition and indeed it is a direct alternative to a...
Good Great look and sound, bright screen and innovative interface...
Bad Quirky touch interface and lack of features such as 3G and GPS.Look and Feel...
Bottom line Despite the omission of 3G, this phone still squeezes a lot into a small, cool-looking package...
80%
gsmarena.com
Updated:
2011-09-17 05:27:59
The Nokia 5530 XpressMusic certainly seems both well reasoned and reasonable. It is a clear attempt to bring the S60 5th edition to the hands of a larger audience, which in turn should motivate a bigger developer community, which in turn will make the...
0%
mobile-review.com US
Updated:
2011-09-17 05:28:02
Call quality was never an issue with the 5530, as it easily lived up to our expectations of a Nokia-branded phone. Ring tones sounded quite loud and we were happy with them even in noisy environments. The vibro alter was of moderate strength. Those wh...
0%
hardwarezone.com.sg
Updated:
2011-09-17 05:28:05
Like we've been saying, it's always better late than never. When Nokia introduced the Nokia 5800 XpressMusic as the first device utilizing the Symbian S60 V5.0 touch OS, it did generate a spark of interest, but not as much as the Nokia N97 that was ann...
0%
Country Distributor
United Kingdom 1 distributor(s)