location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR MBRN3000 cellular network device Cellular network router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBRN3000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBRN3000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449071825 show
Category:
Devices which work on cellular (mobile) networks.
Cellular Network Devices Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:03:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR MBRN3000 cellular network device Cellular network router
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cellular network router
  • - Ethernet LAN Wi-Fi
  • - Black
Guarantee: 1-year.
Long product name NETGEAR MBRN3000 cellular network device Cellular network router :
The short editorial description of NETGEAR MBRN3000 cellular network device Cellular network router

3G/4G Mobile Broadband Wireless-N Router MBRN3000
More>>>
NETGEAR MBRN3000 cellular network device Cellular network router:
The official marketing text of NETGEAR MBRN3000 cellular network device Cellular network router as supplied by the manufacturer

Wirelessly share your 3G/4G/WiMAX broadband connection virtually anywhere

- Wirelessly share your 3G/4G/WiMAX broadband connection virtually anywhere
- Create instant WiFi hotspots where DSL/cable is not available—rural locations, satellite offices, special events, and RVs
- Broadband Usage Meter measures your Internet traffic to help avoid excess usage charges
- NETGEAR Live Parental Controls keeps your Internet experience safe
- USB docking station provides optimal 3G/4G/WiMax reception by placing the router where the signal is strongest
- Highest WiFi and WPA security available from attacks and unwanted “guests”
- Compatible 3G/4G/WiMAX USB modems
- Convenient Universal Car Power Adapter available separately
- Save energy with the convenient WiFi on/off and power on/off buttons
- Easily connect multiple clients to the router with a single button push with Push ‘N’ Connect

Short summary description NETGEAR MBRN3000 cellular network device Cellular network router:
This short summary of the NETGEAR MBRN3000 cellular network device Cellular network router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR MBRN3000, Cellular network router, Black, Fast Ethernet, 10,100 Mbit/s, 802.11b, 802.11g, Wi-Fi 4 (802.11n), WPA-PSK, WPA2-PSK

Long summary description NETGEAR MBRN3000 cellular network device Cellular network router:
This is an auto-generated long summary of NETGEAR MBRN3000 cellular network device Cellular network router based on the first three specs of the first five spec groups.

NETGEAR MBRN3000. Device type: Cellular network router, Product color: Black. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Security algorithms: WPA-PSK, WPA2-PSK. Width: 6.81" (173 mm), Depth: 5.04" (128 mm), Height: 1.3" (33 mm)

Design
Device type *
Cellular network router
Product color *
Black
Ethernet LAN features
Ethernet LAN *
Yes
Ethernet LAN interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Wireless LAN features
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Ethernet LAN (RJ-45) ports
4
Security
Security algorithms
WPA-PSK, WPA2-PSK
Security
Network address translation (NAT)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
6.81" (173 mm)
Depth
5.04" (128 mm)
Height
1.3" (33 mm)
Weight
10.6 oz (300 g)
Dimensions (WxDxH)
6.81 x 5.04 x 1.3" (173 x 128 x 33 mm)
Other features
Compatible operating systems
Windows 7, Vista, XP, 2000, NT, Me, 98 SP2 Mac OS
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:54:29
Uk has collected 4 expert reviews for NETGEAR MBRN3000 cellular network device Cellular network router and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
macworld.com.au
Updated:
2014-01-03 16:09:54
For some, like renters, there’s little impetus to pay for a fixed internet service. This is where the Netgear MBRN3000 steps in, as it doesn’t rely on a fixed internet service. Rather, its USB port and accompanying dock make it easy to connect a 3G don...
Bottom line If you’re after a 3G Wi-Fi router, then the Netgear MBRN3000 will suit. But for conventional users, there are other, better performing, options.Related Tags: macworld, macworld australia, MBRN3000, netgear, networking, review, routers Be Sociable, Sha...
70%
Country Distributor
United Kingdom 1 distributor(s)