location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro 17" Intel® Core™ i5 i5-540M 17" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro 17"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTO-MC024D/A-02
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Pro 17" Intel® Core™ i5 i5-540M 17" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - Intel® Core™ i5 i5-540M 2.53 GHz
  • - 17" 1920 x 1200 pixels 16:10
  • - 4 GB DDR3-SDRAM
  • - 500 GB DVD-RW
  • - NVIDIA® GeForce® GT 330M Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple MacBook Pro 17" Intel® Core™ i5 i5-540M 17" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard White :
The short editorial description of Apple MacBook Pro 17" Intel® Core™ i5 i5-540M 17" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard White

Intel Core i5-540M (2.53GHz), 4GB DDR3, 500GB SATA, 17" WUXGA 1920 x 1200, Mac OS X 10.6
More>>>
Short summary description Apple MacBook Pro 17" Intel® Core™ i5 i5-540M 17" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard White:
This short summary of the Apple MacBook Pro 17" Intel® Core™ i5 i5-540M 17" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro 17", Intel® Core™ i5, 2.53 GHz, 17", 1920 x 1200 pixels, 4 GB, 500 GB

Long summary description Apple MacBook Pro 17" Intel® Core™ i5 i5-540M 17" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard White:
This is an auto-generated long summary of Apple MacBook Pro 17" Intel® Core™ i5 i5-540M 17" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard White based on the first three specs of the first five spec groups.

Apple MacBook Pro 17". Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 17", Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Mac OS X 10.6 Snow Leopard. Product color: White. Weight: 5.6 lbs (2.54 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:55:28
Uk has collected 27 expert reviews for Apple MacBook Pro 17" Intel® Core™ i5 i5-540M 43.2 cm (17") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard White and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2014-05-22 08:55:28
The 2011 MacBook Pro refresh is far more radical than it might seem. At a glance, the aluminium unibody Apple MacBook Pro line-up – including this top-of-the-range 17-inch model – look pretty much the same as their predecessors. But under the hood, they f...
Good Great new processors, Powerful new graphics chips, Thunderbolt port, Excellent battery life, Strong, light unibody construction...
Bad Expensive, Same old optical drive, Hard drive a little slow, No blu-ray option, Antiglare option costs extra...
Bottom line A major power boost for the top-end MacBook Pro, with Thunderbolt offering exciting possibilities...
90%
theregister.co.uk
Updated:
2014-05-22 08:55:28
Apple refreshed the MacBook Pro line earlier this year with Intel's Core i CPUs. While the glossy screens and unibody construction are now a familiar sight, Apple does offer several build-to-order tweaks that aren’t likely to appear on the shop floor...
Bottom line Certainly, at this end of the range, Apple hardware appears expensive, but if you’re after a high-end laptop, use the MacBook Pro 17in for any length of time and it will constantly remind you that there’s a reason why it commands such a price. ® More...
90%
pocket-lint.com
Updated:
2014-05-22 08:55:28
So, you know you want a computer with a big screen but you want to be able to move it around reasonably easily. So a desktop machine like the iMac 27-inch screen computer is right out. Well, there are plenty of Windows PCs on the market, but the most...
Good Looks great, works like a dream...
Bad Price, no SD card slot...
Bottom line Gorgeous, effective, powerful and huge. With a price ticket to match Key specs3.5mm jack, Bluetooth, Ethernet, FireWire, Li-ion battery, USB, Wi-Fi...
90%
pcauthority.com.au
Updated:
2014-05-22 08:55:28
Sitting among this month's monsters, Apple's MacBook Pro looks sleek, graceful and... small. It certainly doesn't look its 17 inches, and the compact keyboard and almost complete lack of external features only accentuate that illusion. Don't be fooled;...
Bottom line Sleek, graceful, and a glorious 17in screen. See how the Apple MacBook Pro 17 compared to other desktop replacement laptops in our latest roundup...
67%
digitalartsonline.co.uk
Updated:
2014-05-22 08:55:28
The new 17-inch MacBook Pro costs the same and looks the same as the £1,899 17-inch MacBook Pro released last year. But inside, a 2.53GHz Intel Core i5 replaces the 2.8GHz Intel Core 2 Duo used previously. The dual graphics processors and the way you s...
Good Huge screen; seamless switching between graphics chips; longer battery life than previous 17inch model; ability to output audio using MiniDisplay Port connection; new inertial scrolling...
Bad No video adaptors included; not as easily portable as Apple’s other laptops...
80%
macworld.co.uk
Updated:
2014-05-22 08:55:28
The new 17in MacBook Pro costs the same and looks the same as the £1,899 17in MacBook Pro released last year. But inside, a 2.53GHz Intel Core i5 replaces the 2.8GHz Intel Core 2 Duo used previously. The dual graphics processors and the way you switch...
Good Huge screen; seamless switching between graphics chips; longer battery life than previous 17in model; ability to output audio using MiniDisplay Port connection; new inertial scrolling...
Bad No video adaptors included; not as easily portable as Apple’s other laptops...
Bottom line The new 17in MacBook Pro offers better performance and a little more battery life. The smaller, lighter 15in 2.66GHz Core i7 MacBook Pro costs less and performs better, but it you want a larger screen or need an ExpressCard/34 slot, the 17in is the only m...
80%
techradar.com
Updated:
2014-05-22 08:55:28
Apple's 17-inch MacBook Pro is the Rolls-Royce of the MacBook Pro range. For many users it's overkill. Not everyone needs the power and versatility it offers, and at a hundred pounds shy of two grand (possibly more, if you choose customisation options...
Good Hyper Threading, Turbo Boost, Automatic Graphics Switching, Powerful new GPU, Extended battery life...
Bad Expensive, No Blu-Ray drive, Can't restrict to integrated graphics...
Bottom line Apple's 17-inch MacBook Pro is the Rolls-Royce of the MacBook Pro range. For many users it's overkill. Not everyone needs the power and versatility it offers, and at a hundred pounds shy of two grand (possibly more, if you choose customisation options...
80%
pcauthority.com.au
Updated:
2014-05-22 08:55:28
There's no denying that the aluminium unibody MacBook Pro line of laptops is incredibly good-looking. With luxurious curves, softly brushed metal surfaces and deep black keyboard, it's love at first sight for many.And the design is backed up by the exc...
Bottom line The desirable MacBook Pro now bears Intel’s Core i7 processor and shows the limitations of design...
83%
T3.com
Updated:
2014-05-22 08:55:28
Apple recently updated it’s MacBook Pro line and if you’re planning to invest in a large-screen laptop, this could well be the update you’ve been waiting for. Favoured by professional users who need portability without sacrificing screen size or p...
Good Lovely big screen, Exciting new processors, Sturdy unibody construction, New graphics switching technology, Retains ExpressCard slot...
Bad Expensive...
Bottom line A fantastic under-the-hood upgrade brings a host of new technologies to the 17-inch MacBook Pro...
80%
laptopz.com
Updated:
2014-05-22 08:55:28
•17-inch Apple MacBook Pro matte screen17-inch Apple MacBook Pro, compared with 13 and 15-inch Apple MacBook Pro, the overall design has not changed much, but size is larger and weight, thickness are more well-controlled. 17-inch MacBook Pro is still i...
0%
notebookcheck.net
Updated:
2014-05-22 08:55:28
The 17" Unibody MacBook Pro (MBP) is the top model of Apple's notebook series and, along with the 15" MBP, the strongest mobile notebook with Mac OS X. It remains to be the slimmest and lightest 17" computer of its performance category. In addition to th...
Good Excellent case, Light and mobile for a 17" notebook, Very good display, Excellent input devices, Very quiet...
Bad Few interfaces, Adapter too small - thus throttling in maximum CPU and GPU load, Intel HD Graphics OpenGL drivers not perfected, Throttled GT 330M, Sharp front edge, High price, Warm case...
Bottom line The known advantages of the slim and light 17 incher remain. The Unibody case is still fascinating and hasn't yet been reached by the competition. The excellent input devices, the quiet system noise, the long battery life and the very good display are als...
84%
macworld.com
Updated:
2014-05-22 08:55:28
Apple’s latest 17-inch MacBook Pro—released as part of last month’s laptop overhaul—offers an impressive mix of price savings and performance gains over the 17-inch model it replaces. To recap the recent changes to Apple’s MacBook Pro line—which also i...
Good Huge screen, Seamless switching between graphics chips, Longer battery life than previous 17-inch model, Ability to output audio using MiniDisplay Port connection, New inertial scrolling...
Bad No video adapters included, Larger and heavier than Apple's other laptops...
80%
computershopper.com
Updated:
2014-05-22 08:55:28
The new models, which feature 13-, 15- and 17-inch screens, sport the same sleek, minimalist design, the same keyboard...
Good Advanced graphics, Intel Core i5 and i7 chips finally offered, Unmatched battery life...
Bad Few new external features, No Blu-ray drive...
Bottom line The inclusion of Core i5 and i7 processors, improved graphics technology, and unbeatable battery life take the big-screen MacBook Pro to the next level...
86%
about.com
Updated:
2014-05-22 08:55:28
Apple does provide a very sizable 500GB hard drive allowing for a large number of applications, data and media files. Performance is impacted slightly by a slower 5400rpm spin rate on the drive but this won't be much of an issue for many people. Apple's unibody design prevents users from replacing the hard drive which is a big disappointment. They still do not support the Bluray format in their, Expensive, No Access To Change Battery Or Hard Drive, AutoSwitching Hybrid Graphics Sometimes Uses More Ba...
80%