location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo POA-LMP136 projector lamp 330 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POA-LMP136
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
610-346-9607 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8851700925320
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2023 14:29:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sanyo POA-LMP136 projector lamp 330 W NSH :
The short editorial description of Sanyo POA-LMP136 projector lamp 330 W NSH

PLC-XM150L LCD, XGA 1024x768, 6000 ANSI Lumen, 1000 :1, 330 W NSH
More>>>
Short summary description Sanyo POA-LMP136 projector lamp 330 W NSH:
This short summary of the Sanyo POA-LMP136 projector lamp 330 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo POA-LMP136, NSH, 330 W, 2000 h, PLC-XM150L PLC-WM5500L PLC-ZM5000L

Long summary description Sanyo POA-LMP136 projector lamp 330 W NSH:
This is an auto-generated long summary of Sanyo POA-LMP136 projector lamp 330 W NSH based on the first three specs of the first five spec groups.

Sanyo POA-LMP136. Lamp type: NSH, Bulb power: 330 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h, Compatibility: PLC-XM150L PLC-WM5500L PLC-ZM5000L

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL614 projector lamp 330 W NSH
(show image)
GL614 GL614 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML12253 projector lamp 330 W
(show image)
ML12253 ML12253 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)