location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX218 Inkjet A4 5760 x 1440 DPI 34 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus SX218
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA81303 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus SX218 Inkjet A4 5760 x 1440 DPI 34 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - A4 34 ppm
  • - Color copying Color scanning
  • - 12.6 lbs (5.7 kg)
Guarantee: 1 year
Long product name Epson Stylus SX218 Inkjet A4 5760 x 1440 DPI 34 ppm :
The short editorial description of Epson Stylus SX218 Inkjet A4 5760 x 1440 DPI 34 ppm

Stylus SX218, 1200x2400dpi , 2.2/7.2ms, A4, USB, 40dB, 5.7kg
More>>>
Epson Stylus SX218 Inkjet A4 5760 x 1440 DPI 34 ppm:
The official marketing text of Epson Stylus SX218 Inkjet A4 5760 x 1440 DPI 34 ppm as supplied by the manufacturer

Enjoy the user-friendly, all-in-one with memory card slots that make photo viewing and printing easy. The 3.8cm colour LCD viewer is ideal for pre-selecting your photos before printing them to lab-quality standard from the comfort of your home.

Photo processing
Remove red eye from photos, restore colour and correct backlight with our Easy Photo Fix function and Easy Photo Print software. When you're happy with the image, you can print up to A4 borderless photos.

Incredible, long-lasting colours
DURABrite Ultra Inks deliver fast-drying prints that resist water, highlighter pens, smudging and fading so your lab-quality photos will last for generations to come 5.

Save money
By using four individual ink cartridges you only replace the colour used, making this an all-round, affordable device.

Hassle-free
Print, scan and copy with this simple, straightforward, all-in-one. Includes ABBYY FineReader OCR software for easy scanning of documents into text for editing. Ideal for making light work of scanning reports, recipes and materials for college assignments.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus SX218 Inkjet A4 5760 x 1440 DPI 34 ppm:
This short summary of the Epson Stylus SX218 Inkjet A4 5760 x 1440 DPI 34 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX218, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, Color scanning, A4

Long summary description Epson Stylus SX218 Inkjet A4 5760 x 1440 DPI 34 ppm:
This is an auto-generated long summary of Epson Stylus SX218 Inkjet A4 5760 x 1440 DPI 34 ppm based on the first three specs of the first five spec groups.

Epson Stylus SX218. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
Indonesia
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSDHC, MiniSD, MiniSDHC, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
37.7 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (standby)
2.5 W
Certificates
Certification
ISO/IEC 24712
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
12.6 lbs (5.7 kg)
Packaging data
Package width
15.6" (395 mm)
Package depth
20.5" (520 mm)
Package height
9.25" (235 mm)
Package weight
15.2 lbs (6.88 kg)
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Epson Easy Photo Print Epson Scan, Epson Event Manager ABBYY FineReader 9.0 Sprint (PC) ABBYY FineReader 8.0 Sprint Plus (Mac)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
79.9" (2.03 m)
Quantity per pallet layer
4 pc(s)
Quantity per pallet
32 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
79.9" (2.03 m)
Quantity per pallet layer (UK)
5 pc(s)
Quantity per pallet (UK)
40 pc(s)
Other features
Dimensions (WxDxH)
17.7 x 13.5 x 7.17" (450 x 342 x 182 mm)
Power requirements
220 - 240V
Power supply type
AC
Print head
Epson Micro Piezo
Compatible operating systems
Windows 2000/XP/XP/Vista/7 Mac 10.4.11
Supported media weight(s)
64
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:17:46
Uk has collected 2 expert reviews for Epson Stylus SX218 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%