ASUS logo

ASUS ET1610PT-B0145 All-in-One PC/workstation Intel Atom® 15.6" 1366 x 768 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54840
Info modified on:
19 Mar 2021, 16:13:07
Long product name ASUS ET1610PT-B0145 All-in-One PC/workstation Intel Atom® 15.6" 1366 x 768 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:

ET1610PT-B0145 - Intel Atom D410 (512K Cache, 1.66 GHz), 15.6" Touchscreen 1366 x 768, 1GB (1x 1024 MB) DDR2, 160GB HDD SATA, Gigabit Ethernet, WLAN 802.11b/g/n, 0.3M WebCam, Windows XP Home

ASUS ET1610PT-B0145 All-in-One PC/workstation Intel Atom® 15.6" 1366 x 768 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:

The Right One for Business
Start everyday on the right note with the ASUS EeeTop ET1610PT. Experience all the benefits of a PC in a slim and stylish all-in-one package. The ET1610PT replaces your desktop computer, featuring quick and efficient start-ups and giving you plug-and-play capabilities. The ET1610PT’s space-saving and user-centric design will clear up your workstation, freeing you from tangled, snaking cables, ensuring that your focus stays on work, and not the mess.

Get in Touch with the Best Business Solution on the Market Today
The ET1610PT features the new Intel Atom™ D410 processor and a 15.6” HD widescreen display. Along with its user-friendly touch interface, the ET1610PT delivers all the benefits of an all-in-one PC in a slim and stylish form factor. The ET1610PT can be an interactive point of contact for your customers, letting them access products and services instantaneously. The ET1610PT can also serve as information kiosks at airports or shopping malls, giving people vital information as well as interactive maps of the building. The ET1610PT can also be used as self-service ordering systems at restaurants, with patrons ordering their food by simply clicking on the dishes on the touchscreen interface. They can also be entertained with videos whilst waiting for their orders to arrive. Whatever your business need, the EeeTop ET1610PT meets them to bring you and your customers closer together.

Bridge the Communication Gap with the EeeTop ET1610PT
With 802.11n WiFi support, the ET1610PT lets you enjoy faster surfing speeds and higher throughput to ensure that you stay connected to the business world. Its built-in 0.3M webcam, microphone and speaker lets you participate in conference calls via Skype. The ET1610PT ensures that you have clear and open lines of communications with the people that matter at all times.

Delivering a HD Visual Experience
The EeeTop ET1610PT is designed to give you and your customers a HD visual experience through its 15.6” high definition 16:9 widescreen display. Play videos and movies to keep your patrons entertained, or attract shoppers into your store with an electronic showcase of your products in the shop window.

Short summary description ASUS ET1610PT-B0145 All-in-One PC/workstation Intel Atom® 15.6" 1366 x 768 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:

ASUS ET1610PT-B0145, 15.6", Touchscreen, Intel Atom®, 1 GB, 160 GB, Black

Long summary description ASUS ET1610PT-B0145 All-in-One PC/workstation Intel Atom® 15.6" 1366 x 768 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:

ASUS ET1610PT-B0145. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 3150. Built-in camera. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.