location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable protector 150 cm 153
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31.153 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410311537 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 14:43:00
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Dataflex Addit :
The short editorial description of Dataflex Addit

Addit cable protector 150 cm 153, black
More>>>
Dataflex Addit:
The official marketing text of Dataflex Addit as supplied by the manufacturer

The cable protector not only protects cables running over the floor but also prevents tripping. It has sloping edges with non-skid ridges and three large cable ducts to separate data and power cables to prevent interference.

- Curved top with ridges provides grip when stepped on
- Suitable for 6 cables of 7 mm thickness
- Enables optimal separation of data and power cables
- Easy to attach to the floor with the adhesive tape
- Dimensions (w x d x h): 83 x 1500 x 15 mm

Short summary description Dataflex Addit:
This short summary of the Dataflex Addit data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit, Black, Adhesive tape, 1 pc(s), 12.6" (320 mm), 12.6" (320 mm), 4.53" (115 mm)

Long summary description Dataflex Addit:
This is an auto-generated long summary of Dataflex Addit based on the first three specs of the first five spec groups.

Dataflex Addit. Product color: Black, Mounting type: Adhesive tape, Quantity per pack: 1 pc(s). Package width: 12.6" (320 mm), Package depth: 12.6" (320 mm), Package height: 4.53" (115 mm)

Features
Product color *
Black
Number of cable ducts
3
Mounting type
Adhesive tape
Quantity per pack
1 pc(s)
Packaging data
Package width
12.6" (320 mm)
Package depth
12.6" (320 mm)
Package height
4.53" (115 mm)
Package weight
35.1 oz (995 g)
Brand Image Article code product Stock Price from
Dataflex 34.213 cable accessory Dataflex 34.213 cable accessory
(show image)
34.213 Addit cable worm 127 cm 213 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 34.210 cable accessory Dataflex 34.210 cable accessory
(show image)
34.210 Addit cable worm 127 cm 210 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 33.733 cable accessory Dataflex 33.733 cable accessory
(show image)
33.733 Addit cable eater ø15 mm/3 m & hand tool 733 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 33.732 cable accessory Dataflex 33.732 cable accessory
(show image)
33.732 Addit cable eater ø15 mm/3 m & hand tool 732 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 33.731 cable accessory Dataflex 33.731 cable accessory
(show image)
33.731 Addit cable eater ø15 mm/3 m & hand tool 731 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 33.712 cable accessory Dataflex 33.712 cable accessory
(show image)
33.712 Addit cable eater ø15 mm/25 m 712 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 33.711 cable accessory Dataflex 33.711 cable accessory
(show image)
33.711 Addit cable eater ø15 mm/25 m 711 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 33.250 cable accessory Dataflex 33.250 cable accessory
(show image)
33.250 Addit cable spiral 250 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 34.202 cable accessory Dataflex 34.202 cable accessory
(show image)
34.202 Addit cable worm 82 cm 202 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 34.212 cable accessory Dataflex 34.212 cable accessory
(show image)
34.212 Addit cable worm 127 cm 212 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)