location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Q1500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q1500PF022NC
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Silver
  • - Intel® Pentium® Dual-Core T4300 2.1 GHz
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Ethernet LAN
  • - Windows 7 Home Premium
Long product name Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver :
The short editorial description of Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver

ESPRIMO Q1500, Intel Pentium M T4300 (2.0GHz, 1MB, 800MHz), 4GB (2x 2GB) 800MHz DDR2 RAM, 320GB SATAII 5400rpm 2.5" HDD, DVD Super Multi, DVI, Gigabit Ethernet, IEEE 802.11b/g/n, Microsoft Windows 7 Home Premium
More>>>
Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver:
The official marketing text of Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver as supplied by the manufacturer

The small, energy-efficient entertainer for living-room and office

The small ESPRIMO Q1500 with its new design offers you all the advantages of a fully equipped ESPRIMO PC for your office and much more besides. Its Intel® mobile technology, HDMI, Blu-ray and Microsoft® Windows® support makes it the ideal living-room entertainer, too. Whether you are surfing the Internet, processing photos, listening to music or enjoying Blu-ray disks in HD quality - the Intel® Core® 2™ Duo processor technology, up to 4 GB RAM and 320 GB hard disk capacity does it all for you without any problems. The remote control makes
life easier as well. This extremely quiet device weighing only 1.7 kg makes it the energy-saver in the ESPRIMO PC series.

SPECIAL FEATURES
-Latest Intel® Mobile technology.
-genuine Windows Vista® Home Premium.
-Optional Blu-ray Disc™ drive.
-Supplemental remote control and HDMI adapter.
-Up to 4 GB memory support.
-Lowest energy consumption.

GET THE MOST ENERGY EFFICIENT PC
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO Q is the most energy efficient professional PC within our portfolio due to mobile on desktop technology.

Short summary description Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver:
This short summary of the Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Q1500, 2.1 GHz, Intel® Pentium® Dual-Core, 4 GB, 320 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver:
This is an auto-generated long summary of Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Q1500. Processor frequency: 2.1 GHz, Processor family: Intel® Pentium® Dual-Core, Processor model: T4300. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Small Desktop. Product type: PC. Weight: 3.75 lbs (1.7 kg). Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:16:29
Uk has collected 3 expert reviews for Fujitsu ESPRIMO Q1500 Intel® Pentium® Dual-Core T4300 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Small Desktop PC Black, Silver and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%