location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BlackBerry 9520 3.25" 1400 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BlackBerry Check ‘BlackBerry’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4048056
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘BlackBerry’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BlackBerry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BlackBerry 9520 3.25" 1400 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.25" 480 x 360 pixels
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - 1400 mAh
Long product name BlackBerry 9520 3.25" 1400 mAh Black :
The short editorial description of BlackBerry 9520 3.25" 1400 mAh Black

9520 Storm 2 Vodafone, 850/900/1800/1900 MHz GSM/GPRS/EDGE, 2100 MHz UMTS/HSPA, 800/1900/ MHz CDMA/Ev-DO Rev A, 3.25” TFT LCD 480 x 360, 802.11b/g, 3.2 MP camera, Bluetooth v2.1+EDR1
More>>>
Short summary description BlackBerry 9520 3.25" 1400 mAh Black:
This short summary of the BlackBerry 9520 3.25" 1400 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

BlackBerry 9520, 3.25", 480 x 360 pixels, Black

Long summary description BlackBerry 9520 3.25" 1400 mAh Black:
This is an auto-generated long summary of BlackBerry 9520 3.25" 1400 mAh Black based on the first three specs of the first five spec groups.

BlackBerry 9520. Display diagonal: 3.25", Display resolution: 480 x 360 pixels. Rear camera type: Single camera. Battery capacity: 1400 mAh. Product color: Black. Weight: 5.64 oz (160 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 15:39:11
Uk has collected 81 expert reviews for BlackBerry 9520 8.25 cm (3.25") 1400 mAh Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-07-30 15:36:16
RIMs original Storm was not the best device, although it was the first touch screen BlackBerry. Now that RIM have redesigned a few features, most importantly the screen, will the Storm2 make current BlackBerry users switch to it or entice other platfor...
Bottom line My overall impressions of the BlackBerry Storm2 were that its a decent device. I'm not sure if hardcore BlackBerry users will be going out and getting one, just because they love their hardware keyboards, but for new BlackBerry users or someone who wan...
0%
pz10.com
Updated:
2011-07-30 15:36:29
RIM are a company with style and simply hopping on the touchscreen bandwagon with another iPhone wannabe just wouldn't suit them. They certainly realized the importance of having a full-touch device in their portfolio but wanted a clear and legible Bla...
Bottom line RIM have certainly succeeded in making their touchscreen absolutely consistent with the very BlackBerry concept. The Storm series are not shying away from innovation, but the number one purpose of innovation here is to respect tradition. There's nothi...
0%
whathifi.com
Updated:
2011-07-30 15:36:48
Research in Motion (RIM) has been working hard to bring its devices out of the boardroom and into the pockets of the masses. Built on a background of unrivalled email access, the company is waking up to the idea of maximising web browsing as well as a...
Good Premium feel, great email service, easy and intuitive to use, App World is growing...
Bad Video performance is poor, audio and web browsing could be better, ‘SurePress' control system is unconvinving...
60%
v3.co.uk
Updated:
2011-07-30 15:36:57
Research in Motion (RIM) recently launched updates to its main corporate emailer devices, the Bold and the Storm. As I’m a BlackBerry user anyway, I’ve been putting both devices through their paces to see which, if either, is worth upgrading to.I’ve al...
Good Decent video camera; App World functionality.
Bad Heavy compared to other touch-screen smartphones; touch-screen not always responsive; mobile browsing can be slow.
Bottom line The Storm2 is not a complete success as a touch-screen smartphone. The screen can be tricky to use, and mobile browsing is slower than on other similar devices. However, fans of the BlackBerry emailer who like the idea of a touch-screen should give i...
60%
trustedreviews.com
Updated:
2011-07-30 15:37:13
The original Storm was BlackBerry's first attempt at a touchscreen phone and while it wasn't a complete disaster it didn't quite conjure up a whirlwind of adulation either. We've known several Storm owners and none of them were overly complimentary about...
Bottom line The Storm2 is a decent update of the original handset. However, touchscreen smartphones have moved on considerably since the Storm first appeared and the Storm2 feels more like a device that fixes faults rather than an upgrade that elevates the Storm into...
70%
theregister.co.uk
Updated:
2011-07-30 15:37:18
The original BlackBerry Storm launched around this time last year as Research-in-Motion’s premier handset and quickly lost no time in dividing opinion along Marmite-style lines. Mostly, people either loved or hated its innovative SurePress 'floating' t...
Bottom line We weren't entirely convinced by the original Storm, but the Storm2 has gone a long way to correct our reservations. The new multi-touch screen is certainly an improvement, though the clicking action won't win everyone over, and Wi-Fi is an essent...
80%
itpro.co.uk
Updated:
2011-07-30 15:37:30
Perhaps unsurprisingly, the second generation Storm (Storm2/9520) wins out on this particular competition. The first generation Storm was a great innovation and brought happiness to many consumers and business users alike, but this later version takes...
0%
digitalversus.com
Updated:
2011-07-30 15:37:37
The Storm as a phone Does the Storm II do better than the original in terms of connectivity? RIM's second touch has WiFi (not on the first Storm), Bluetooth, 3G and 3G+ and reception quality is up to the mark on all these networks. Of course BlackBerr...
Good Management of contacts and messages, Practical cut and paste feature, Standard audio socket, Responsive...
Bad Low battery life (above all when the GPS is on), Virtual keyboard lacks precision, Clickable screen becomes tiresome over time, Web navigator not great / Poor camera!, Applications store is very bare...
60%
3g.co.uk
Updated:
2011-07-30 15:37:41
for the BlackBerry Storm2 9520 There are all sorts of features packed into the BlackBerry BlackBerry Storm2, so many, in fact, that we haven't even touched on some of them, like being able to invite others to join a phone conversation. But the Storm2...
Good For BlackBerry Storm2 9520, The email functionality is, as usual, excellent, with the ability to sync up to 10 accounts on the Storm2.
Bad for BlackBerry Storm2 9520...
80%
itpro.co.uk
Updated:
2011-07-30 15:38:06
SureType has gone and SurePress is in and it’s this and such other enhanced usability features that are likely to make the Storm2 a firm favourite among business users. We liked the first-generation Storm as we thought it was innovative, but it wasn’t...
83%
electricpig.co.uk
Updated:
2011-07-30 15:38:09
UPDATE: We’ve had word from BlackBerry that models of the Storm 2 on sale are slightly different to the version we reviewed. We’ve taken a look at a second handset, and the in-screen buttons are indeed easier to press than our review model, while th...
Good WiFi on board at last, SurePress screen has been given a tweak...
Bad Crashes cause major issues...
Bottom line Better than the original, but the BlackBerry Storm 2 isn't quite the hottest smartphone going...
60%
alphr.com
Updated:
2011-07-30 15:38:26
We weren't completely convinced by the BlackBerry Storm's clicky screen when it first launched a year ago - it felt heavy and occasionally counter-intuitive, but the revamped Storm2 (aka the 9520) is far more persuasive. Outwardly, there's little sign...
Bottom line A brilliant new touchscreen and RIM's email excellence make the Storm2 an attractive device...
83%
T3.com
Updated:
2011-07-30 15:38:43
Updated, but is it improved? RIM’s new touchscreen device, the Storm 2, has been unleashed to right the wrongs of the original BlackBerry Storm. Problems with the clickable screen belied an innovative design on the original, so has a complete redesign...
Good Premium feel to it, Slick device, Touchscreen is a cinch to use, Text input is almost magic in its ability to work out what you're trying to say...
Bad Poor call stability, Unpractical screen...
Bottom line Certainly an upgrade for RIM, but that wasn't particularly hard from the original Storm. We like the direction the Storm range is taking, but given a choice between this and the Bold 9700, we'd plump for the latter's physical keyboard every ti...
60%
digitalartsonline.co.uk
Updated:
2011-07-30 15:38:51
The BlackBerry Storm2 is the Storm that we wish RIM had released last year - this BlackBerry's build, the on-screen keyboard, and the software are miles beyond the first generation. Even so, pressing to type still takes some getting used to. RIM's fir...
80%
techadvisor.co.uk
Updated:
2011-07-30 15:38:55
The BlackBerry Storm2 is the Storm that we wish RIM had released last year - this BlackBerry's build, the on-screen keyboard, and the software are miles beyond the first generation. Even so, pressing to type still takes some getting used to. RIM's f...
Bottom line The BlackBerry Storm2 is definitely an upgrade from the first Storm in design and usability. And while the keyboard handles better, we still can't really get the hang of it. Before you decide to purchase the BlackBerry Storm2, try it out. If you disco...
80%
fonehome.co.uk
Updated:
2011-09-14 06:55:41
With the BlackBerry Storm 2, Research In Motion (RIM) is back for another crack at the touchscreen smartphone. Numero deux is still rocking the same shape, 3G and 3.2-megapixel camera as the first Storm, but are there enough new tweaks to get you excit...
Bottom line One crucial addition and a nice redesign. A modest upgrade for sure, but one that fixes many of the gaping problems in RIM’s first touchscreen flawed masterpiece.LovePush email pumped through!Media handling is extremely savvyWi-Fi… at last!HateCrashes...
80%
pcauthority.com.au
Updated:
2011-11-06 16:41:58
The Storm2 is unique, and not just in this group. It's the only phone anywhere that has a clickable touchscreen. Instead of simply tapping the screen to activate links and buttons, you first tap to highlight, and then press to click.The technology is n...
Bottom line Impressive from a technology standpoint, but RIM"s BlackBerry Storm2 9520 web browsing is below par...
67%
stuff.co.nz
Updated:
2011-11-06 16:41:58
The BlackBerry Storm 2 is Research in Motion's second attempt at devising an iPhone-killer, but in rushing to join the touchscreen phone bandwagon the company has forgotten what made BlackBerry handsets so popular in the first place. For consumers, the...
0%
Zdnet.com.au
Updated:
2011-11-06 16:41:58
Available plans 21 plans available starting from $39 to $119 Research in Motion (RIM) first dove into the fiercely competitive touchscreen market a little over a year ago, delivering a touchscreen with a display that "clicked" like a button, and e...
Bottom line It's not the perfect Storm, but it's pretty close. RIM's SurePress technology is far better than before, and the increase in RAM makes for a noticeably smoother user experience.
84%
smh.com.au
Updated:
2011-11-06 16:41:58
The BlackBerry Storm 2 is Research in Motion's second attempt at devising an iPhone-killer, but in rushing to join the touchscreen phone bandwagon the company has forgotten what made BlackBerry handsets so popular in the first place. For consumers...
70%
goodgearguide.com.au
Updated:
2011-11-06 16:41:58
To say RIM's first touch-screen smartphone — the BlackBerry Storm 9500 — was a disappointment would be putting it mildly. Despite really wanting to like the original effort (after all, a touch-screen BlackBerry did sound cool), the "clickable" touch screen was clunky, the software was full of issues, there was no Wi-Fi and typing was a frustrating experience. But RIM is now back with a second effort: the BlackBerry Storm2 9520 smartphone.The Storm2 looks similar to the ill-fated original, bu...
Good Large display, portrait QWERTY keyboard, Wi-Fi, much improved touch mechanism compared to original Storm, 3.5mm headphone jack...
Bad Haptic feedback can't be turned off, menu structure better suits a non-touch phone, keyboard will still be too cramped for some people...
Bottom line Though still far from perfect, BlackBerry's Storm2 improves greatly on its ill-fated predecessor. BlackBerry addicts still won't appreciate the cramped touch-screen keyboard and the interface could do with a facelift, but the large display, the addition o...
70%
goodgearguide.com.au
Updated:
2011-11-06 16:41:59
To say RIM's first touch-screen smartphone — the BlackBerry Storm 9500 — was a disappointment would be putting it mildly. Despite really wanting to like the original effort (after all, a touch-screen BlackBerry did sound cool), the "clickable" touch screen was clunky, the software was full of issues, there was no Wi-Fi and typing was a frustrating experience. But RIM is now back with a second effort: the BlackBerry Storm2 9550 smartphone.The Storm2 looks similar to the ill-fated original, bu...
Good Large display, portrait QWERTY keyboard, Wi-Fi, much improved touch mechanism compared to original Storm, 3.5mm headphone jack...
Bad Haptic feedback can’t be turned off, menu structure better suits a non-touch phone, keyboard will still be too cramped for some people...
Bottom line Though still far from perfect, BlackBerry’s Storm2 improves greatly on its ill-fated predecessor. BlackBerry addicts still won’t appreciate the cramped touch-screen keyboard and the interface could do with a facelift, but the large display, th...
70%
zdnet.co.uk
Updated:
2014-01-03 18:47:26
RIM has successfully addressed the major faults with the original BlackBerry Storm, which centred on its depressing screen (in both senses of the word). We like the Storm2 a lot, which should appeal to committed BlackBerry users who want to try a touc...
Good Muchimproved SurePress touchscreen system, Quadband GSM, HSDPA, WiFi, Bluetooth, GPS, 3.5mm headset connector...
Bad Somewhat large and bulky, Screen resolution could be higher, Mediocre camera...
Bottom line RIM has successfully addressed the major faults with the original BlackBerry Storm, which centred on its depressing screen (in both senses of the word). We like the Storm2 a lot, which should appeal to committed BlackBerry users who want to try a touc...
76%
stuff.co.nz
Updated:
2014-01-03 18:47:26
The first touch-screen BlackBerry phone, the Storm, got a few things right, but generally it was a chore to use. Good thing a lot can change in a year. Though not without flaws, the latest version of the device, the BlackBerry Storm2, is the phone Rese...
0%
techradar.com
Updated:
2014-01-03 18:47:26
RIM has rebooted its touchscreen range with the Storm 2 9520, featuring re-tooled clickable touchscreen technology and new, intuitive text input options.It's still going to be seen as RIM's attempt to rival the likes of the iPhone 3GS, Palm Pre and HTC...
Good Solid OS with a good number of features, Responsive touchscreen, Easy to use media player, Superbly intuitive texting...
Bad Poor internet browser, Annoying SurePress touchscreen, Poor build quality in the battery cover...
Bottom line RIM has rebooted its touchscreen range with the Storm 2 9520, featuring re-tooled clickable touchscreen technology and new, intuitive text input options.It's still going to be seen as RIM's attempt to rival the likes of the iPhone 3GS, Palm Pre an...
80%
techsmart.co.za
Updated:
2014-03-22 03:35:37
Although highly anticipated, BlackBerry’s original Storm left many users a bit miffed, with its dodgy touch experience especially a let-down. Now the Storm2 (S2) is here to correct past mistakes. The two most notable upgrades to the S2 are a much bette...
Bottom line One of the problems facing the S2 is that it simply cannot be rated only against the original Storm. As such, the S2, with its next-gen SurePress touch-screen technology and Wi-Fi, is a far better, more rounded phone, but compared to the latest smartp...
0%
stuff.tv
Updated:
2014-03-22 03:35:38
The piezo-electric display also now allows you to click two places at the same time, and multi-touch allows for much faster typing. But for fans of ‘hard’ QWERTY keypads will still find it slow by comparison. The joy of textStill, texting is certainly...
Good Improved clickable touchscreen. Wi-Fi at last. Great video playback...
Bad Texting still challenging. Clickable screen won’t suit all. OS still needs some work...
Bottom line If you want a Blackberry, make sure you get one with a keyboard...
60%
knowyourmobile.com
Updated:
2014-03-22 03:35:38
While it’s clear to see how the first BlackBerry Storm was so successful – selling one seemingly every time someone blinked – some of its flaws were just as obvious.The big gap between the lusciously large screen and the rest of the casing and the fact...
0%
recombu.com
Updated:
2014-04-02 02:41:16
Research in Motion's first attempt at a touchscreen phone confused and disappointed us. The original Storm's clickable touchscreen didn't deliver a particualrly smooth experience and it didn't have Wi-Fi. RIM's latest touchscreen device, the Storm 2, b...
Bottom line If you own the original Storm and you like it but you want something a bit more refined then this is it. If you like the reassurance of a clickable screen, then this is the phone for you. But if you're looking for an iPhone-like experience in a BlackBe...
60%
uk.askmen.com
Updated:
2014-07-06 02:52:11
Aesthetically, the BlackBerry Storm 2 is quite similar to the original. Built with exactly the same dimensions, a subtle chrome ring and side control adjustments are the only noticeable differences from an exterior comparison. Internally, however, it's a...
88%
hardwarezone.com.ph
Updated:
2016-12-29 16:29:25
When it comes to product introduction, Research in Motion (RIM) has always taken on a modest approach. Over the last two years, two significant BlackBerry devices have been introduced, namely the BlackBerry Bold 9000 and its successor, the BlackBerry Bold...
Bottom line Aftermath of the StormSo how does the Storm2 fare in the aftermath? For us, we do acknowledge the various improvements implemented on this succeeding model from the original Storm. Its SurePress feature has been enhanced and given better tactile feedback...
70%
mobilesroom.com
Updated:
2011-07-30 15:35:38
The Storm2 looks pretty similar to its predecessor. Their dimensions are almost the same (there is a 0.05 inch difference in the width), and the Storm2 is 5 grams heavier than Storm. The front panel has a 3.25-inch display and there are four keys for‘...
0%
pcquest.ciol.com
Updated:
2011-07-30 15:35:42
The Storm2 looks exactly like the first gen Storm, but is still different. What is carried over is the Quad-band GSM capabilities, 3.2 inch screen and the same form factor. But what is different, and most importantly, is the way RIM's SurePress technol...
0%
ld2.ciol.com
Updated:
2011-07-30 15:35:46
Blackberry has gotten into the habit of making phones, selling them, and just to annoy those who already bought one, they launch the "2" version. Bold2 came recently, updated with the optical trackpad. Now the Storm2 has arrived. Is it any better than...
Good SurePress works, Good battery, Slick interface, Solid build...
Bad Need Blackberry plan, Wi-Fi does not work without data services, Web browser is a mess, No FM Radio...
Bottom line Before you buy the Storm2, try to understand what you want-1. You want a Blackberry2. You want a touchscreen phone3. You want a Touchscreen phone which is a BlackberryIf the answer is 1, then you would be better off with the traditional (read QWERTY) B...
0%
techtree.com
Updated:
2011-07-30 15:35:50
When the iPhone was first released, it was looked upon as a 'fun' phone for rich people. Hardcore business professionals still preferred their Blackberrys. It was only after an iPhone OS update or two did people realize the potential of it being a...
Good Sexy design, crisp and bright screen, unique clickable screen has better usability than the original Storm, good camera...
Bad The clickable screen may not appeal to all, laggy behaviour at times, no DivX/XviD playback support despite it having an awesome screen...
Bottom line The Storm 2 9550 sells for Rs. 31,990. So, should you buy the Storm 2? If you are keen on using Blackberry's services (like push-email), and want a full touchscreen phone, then the Storm 2 is a decent buy, and is a much better buy than its predecessor...
70%
tech2.com
Updated:
2011-07-30 15:35:55
As the saying goes, if at first you don’t succeed... that’s also apparently RIM’s moto. While they have launched new devices recently including this, the Storm 2, they don’t seem to be doing much in terms of design, just upgrading of specs here and the...
Good Well designed, Decent battery life, Camera quality iS good, Audio quality for calls and music is excellent, Plays DivX and XviD videos without an issue, Smoother UI flow, Typing is faster thanks to auto-complete...
Bad Browser still lacks Flash, No on-board PDF reader, documents can only be read not edited or created, Still no BlackBerry Maps for India...
Bottom line ConnectivityThe BlackBerry is one of the foremost handsets for the business person and therefore incorporates all the necessary connectivity you’d need. Of course this is what we all thought till they launched the Storm sans Wi-Fi. Well that’s been dea...
80%
recombu.com
Updated:
2011-07-30 15:35:59
Research in Motion's first attempt at a touchscreen phone confused and disappointed us. The original Storm's clickable touchscreen didn't deliver a particualrly smooth experience and it didn't have Wi-Fi. RIM's latest touchscreen device, the Storm 2, b...
Bottom line If you own the original Storm and you like it but you want something a bit more refined then this is it. If you like the reassurance of a clickable screen, then this is the phone for you. But if you're looking for an iPhone-like experience in a BlackBe...
60%
pcworld.in
Updated:
2011-07-30 15:36:03
To say RIM's first touch-screen smartphone — the BlackBerry Storm 9500 — was a disappointment would be putting it mildly. Despite really wanting to like the original effort (after all, a touch-screen BlackBerry did sound cool), the "clickable" touch sc...
Good Large Display, WiFi, GPS & 3G support, Improved Touch UI, Very Good Audio & Video Playback...
Bad Annoying Haptic Feedback, Nonintuitive Menus, Virtual Keyboard is Cramped...
Bottom line The Blackberry Storm 2 9520 is available in India for Rs. 31,990. Though still far from perfect, it improves greatly on its ill-fated predecessor. BlackBerry addicts still won't appreciate the cramped touch-screen keyboard and the interface could do w...
75%
hardwarezone.com.sg
Updated:
2011-07-30 15:36:12
When it comes to product introduction, Research in Motion (RIM) has always taken on a modest approach. Over the last two years, two significant BlackBerry devices have been introduced, namely the BlackBerry Bold 9000 and its successor, the BlackBerry B...
Bottom line So how does the Storm2 fare in the aftermath? For us, we do acknowledge the various improvements implemented on this succeeding model from the original Storm. Its SurePress feature has been enhanced and given better tactile feedback, on top of a multi-...
70%
asiaone.com
Updated:
2011-07-30 15:36:25
BLACKBERRY'S first Storm device did not exactly take the market by storm. There were problems with its touchscreen and virtual keyboard and BlackBerry users accustomed to the real Qwerty keypad were not too happy. Storm2 seeks to address the shortcomin...
0%
gsmarena.com
Updated:
2011-07-30 15:36:41
RIM have certainly succeeded in making their touchscreen absolutely consistent with the very BlackBerry concept. The Storm series are not shying away from innovation, but the number one purpose of innovation here is to respect tradition. There's nothi...
0%
g4tv.com
Updated:
2011-07-30 15:37:05
Video Review: Kevin Pereira and Olivia Munn review the new Blackberry Storm 2 from RIM, featuring upgraded SurePress touch screen technology, Wi-Fi connectivity, a 3.2 megapixel camera and more for only $180 with a Verizon contract. This could be the h...
0%
stuff.tv
Updated:
2011-07-30 15:37:09
The piezo-electric display also now allows you to click two places at the same time, and multi-touch allows for much faster typing. But for fans of ‘hard’ QWERTY keypads will still find it slow by comparison. The joy of textStill, texting is certainly...
Good Improved clickable touchscreen. Wi-Fi at last. Great video playback...
Bad Texting still challenging. Clickable screen won’t suit all. OS still needs some work...
Bottom line If you want a Blackberry, make sure you get one with a keyboard...
60%
about.com
Updated:
2011-07-30 15:37:54
Vendor's SiteThe original BlackBerry Storm debuted to mixed reactions last year. Many critics maligned its unique clickable touchscreen, and disdain for its lack of Wi-Fi support was nearly universal. RIM took these criticisms to heart, and has release...
60%
mobilechoiceuk.com
Updated:
2011-07-30 15:37:58
Packed with enough features to keep even the most avid tech-addict entertained, the overall experience just isn’t as smooth as some of the Storm2’s competitors. Others to consider Motorola Dext User opinions(0) Add opinion Read all opinions...
Good Another brilliant emailing device from RIM, setting up multiple accounts so that you receive correspondence direct to your phone is a breeze...
Bad The copy and paste facility is so hard to master that it will most likely remain redundant.Look and Feel...
Bottom line Packed with enough features to keep even the most avid tech-addict entertained, the overall experience just isn’t as smooth as some of the Storm2’s competitors...
80%
Digitaltrends.com
Updated:
2011-07-30 15:38:02
Yes, the BlackBerry Storm 2 is a vast improvement over the original BlackBerry Storm smartphone. However, that isn’t saying much because, as befitted its name, the latter handset was pretty much a disaster. Worth noting, though: The Storm 2 does have a...
Good BlackBerry with a touchscreen, Large, bright display, WiFi connectivity, Long battery life, Pre-installed 16 GB microSD card included...
Bad Annoying user interface, Slow Web connection, Below-average camera performance, Heavy, Poor voice quality at caller end...
Bottom line In our Blackberry Storm 2 review, we find out if BlackBerry has improved upon the criticized first generation storm...
65%
askmen.com
Updated:
2011-07-30 15:38:13
Are you interested in the BlackBerry Storm 2 or is there something else that's caught your eye these days? Post a comment below and let us know.Representing the second generation of BlackBerry's foray into the realm of touchscreen-only handsets, the St...
88%
eweek.com
Updated:
2011-07-30 15:38:17
The BlackBerry Storm2 9550 provides reliable performance, touch-screen technology that delivers new on-screen capabilities, and more connectivity options both domestically and abroad. The Storm2 9550 is also the first device RIM has shipped with the Bl...
0%
letstalk.com
Updated:
2011-07-30 15:38:21
Stay connected to the people, places and things that matter most with the new BlackBerry® Storm2™ 9550 smartphone. Stay entertained with V CAST Music w/Rhapsody and V CAST Video on Demand. Get more out of life, with tons of great apps available, added...
76%
infosyncworld.com
Updated:
2011-07-30 15:38:30
Verizon Wireless and RIM release a polished update to the original touchscreen BlackBerry. Find out more in our BlackBerry Storm 2 review.
Good Faster, more responsive than original BlackBerry Storm. Fantastic display quality, great for movies. Well-organized messaging...
Bad Interface design is frustrating and cumbersome, even when SurePress works well. Browser still lagging. Some features could use a serious graphical boost...
Bottom line If you are already decided on the BlackBerry Storm and you've only been waiting for RIM to fix the long list of problems with the first model, fear not, because the BlackBerry Storm 2 addresses almost all of the complaints buyers had with the origina...
77%
brighthand.com
Updated:
2011-07-30 15:38:34
Less than 12 months have gone by since Verizon debuted the original, much-anticipated BlackBerry Storm. This was to be the ground-breaking, iPhone-killing hybrid boasting all the best qualities of a BlackBerry with a large touchscreen borrowed from RIM...
Bottom line The BlackBerry Storm2 desperately needed to fix everything the original Storm lacked, and then make up some serious ground -- so far it seems to underwhelm. Sure there's Wi-Fi now, the styling is improved, the transitions and responsiveness have been...
0%
phonescoop.com
Updated:
2011-07-30 15:38:38
Here is a look at the new BlackBerry Storm2. This video shows how much better it is to type on the Storm2, as well as how much better the device performs at everyday tasks. You can watch the video here: Or visit YouTube for more viewing and sharing op...
0%
Theinquirer.net
Updated:
2011-07-30 15:38:47
The Canadian company has now unveiled a second full touchscreen handset, imaginatively called the Storm2. It is to be the successor to the original Blackberry Storm, with new touchscreen technology, an updated operating system and most importantly Wi...
0%
techworld.com
Updated:
2011-07-30 15:38:59
RIM's first touchscreen device, the BlackBerry Storm, received a lukewarm reception last year. But when the BlackBerry Storm2 debuts in the UK in October 2009, it will be well worth your consideration. In measurements and display size, the BlackBerry...
Bottom line The BlackBerry Storm2 is definitely an upgrade from the first Storm in design and usability. And while the keyboard handles better, we still can't really get the hang of it. Before you decide to purchase the BlackBerry Storm2, try it out. If you disco...
0%
gizmodo.com
Updated:
2011-07-30 15:39:11
Take the BlackBerry Storm. Now imagine a phone that's basically exactly the same, but does everything better. That's the Storm 2. It's the same phone, essentially, just refined in nearly every way. It's not the Storm reinvented, it...
0%
fonearena.com
Updated:
2011-09-14 06:54:51
The BlackBerry 9520 aka Storm2 has been tested on various parameters and we have told you what we think of the device. Now in this last part of the review, we try to wrap up all the loose ends and give you our final verdict on the Storm2. Let’s start...
0%
toptenreviews.com
Updated:
2011-09-14 06:54:54
The BlackBerry Storm 2 goes a long way to realizing the potential expected from the original release of the smartphone. You’ll likely recall, and the popular tech press has made it impossible to forget, that BlackBerry’s initial touch screen offering i...
100%
mobilewhack.com
Updated:
2011-09-14 06:54:59
The folks out at Wirefly sent me a fantastic new phone to talk about, the Blackberry Storm 2. And though it’s not without its problems, it’s still got plenty of exciting plusses to it that’ll make it worth your time to have a look at if you’re out fo...
70%
mobilesroom.com
Updated:
2012-01-06 01:25:51
The Storm2 looks pretty similar to its predecessor. Their dimensions are almost the same (there is a 0.05 inch difference in the width), and the Storm2 is 5 grams heavier than Storm. The front panel has a 3.25-inch display and there are four keys for ‘...
0%