location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM 46X1290 backup storage media Blank data tape 1.5 TB LTO

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46X1290
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46X1290 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883436072939 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:45:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points IBM 46X1290 backup storage media Blank data tape 1.5 TB LTO
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blank data tape LTO
  • - Native capacity: 1.5 TB
  • - Brown
Guarantee: Lifetime
Long product name IBM 46X1290 backup storage media Blank data tape 1.5 TB LTO :
The short editorial description of IBM 46X1290 backup storage media Blank data tape 1.5 TB LTO

LTO Ultrium 5, 1.5TB
More>>>
Short summary description IBM 46X1290 backup storage media Blank data tape 1.5 TB LTO:
This short summary of the IBM 46X1290 backup storage media Blank data tape 1.5 TB LTO data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 46X1290, Blank data tape, LTO, 1.5 TB, 3 TB, Brown, 33307.1" (846 m)

Long summary description IBM 46X1290 backup storage media Blank data tape 1.5 TB LTO:
This is an auto-generated long summary of IBM 46X1290 backup storage media Blank data tape 1.5 TB LTO based on the first three specs of the first five spec groups.

IBM 46X1290. Product type: Blank data tape, Media type: LTO, Native capacity: 1.5 TB. Tape length: 33307.1" (846 m), Tape thickness: 6.4 µm, Width: 4.15" (105.4 mm)

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)