location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S051198 printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photoconductor Unit 11.5k/45k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051198
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946462714
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 20:33:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S051198 printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - 45000 pages
  • - 1 pc(s)
Long product name Epson C13S051198 printer drum Original 1 pc(s) :
The short editorial description of Epson C13S051198 printer drum Original 1 pc(s)

Photoconductor Unit 11.5k/45k
More>>>
Epson C13S051198 printer drum Original 1 pc(s):
The official marketing text of Epson C13S051198 printer drum Original 1 pc(s) as supplied by the manufacturer

The magnetic drum unit is the core element of a laser printer. Excellent quality and long service life are thus a must! The EPSON magnetic drum units meet the highest manufacturing requirements and allow only low tolerances to ensure an optimal mechanism and quality.

Short summary description Epson C13S051198 printer drum Original 1 pc(s):
This short summary of the Epson C13S051198 printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S051198, Original, AcuLaser C1600, CX16, 16DNF, 1 pc(s), 45000 pages, Laser printing, Black

Long summary description Epson C13S051198 printer drum Original 1 pc(s):
This is an auto-generated long summary of Epson C13S051198 printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

Epson C13S051198. Type: Original, Compatibility: AcuLaser C1600, CX16, 16DNF, Quantity per pack: 1 pc(s). Package width: 10.2" (260 mm), Package depth: 16.5" (420 mm), Package height: 13" (330 mm). Page yield (color): 11500 pages. Quantity per pallet layer: 6 pc(s), Quantity per pallet layer (UK): 8 pc(s), Quantity per pallet (UK): 32 pc(s)

Features
Print technology
Laser printing
Compatibility *
AcuLaser C1600, CX16, 16DNF
Type *
Original
Quantity per pack *
1 pc(s)
Page yield *
45000 pages
Product color
Black
Country of origin
China
Packaging data
Package width
10.2" (260 mm)
Package depth
16.5" (420 mm)
Package height
13" (330 mm)
Package weight
0.0896 oz (2.54 g)
Other features
Page yield (color)
11500 pages
Logistics data
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
32 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
40.2" (102 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
40.2" (102 cm)
Quantity per pallet
24 pc(s)
Master (outer) case width
13.1" (333 mm)
Master (outer) case length
17" (433 mm)
Master (outer) case height
10" (255 mm)
Quantity per master (outer) case
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Epson C13S051198 printer drum Original 1 pc(s):
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield