location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Bundle DWL-922 + DWL-G630 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bundle DWL-922 + DWL-G630
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-922+DWL-G630
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:59:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link Bundle DWL-922 + DWL-G630 wireless router :
The short editorial description of D-Link Bundle DWL-922 + DWL-G630 wireless router

54Mbps Wireless Broadband Router & USB-Adapter & 802.11g Wireless LAN CardBus Adapter
More>>>
D-Link Bundle DWL-922 + DWL-G630 wireless router:
The official marketing text of D-Link Bundle DWL-922 + DWL-G630 wireless router as supplied by the manufacturer

DWL-922 is the perfect choice for you who want to set up a wireless network at home or in a small office. The kit contains a 54Mbps wireless router (DI-524) and a flexible 54Mbps wireless USB-adapter (DWL-G122) that can be used on both desktop and laptop computers. DI-524 is a 54Mbps Wireless Broadband Router with built-in 4- port switch, DHCP, firewall features and easy to set-up installation wizard. DWL-G122 is a 54Mbps Wireless USB-adapter with a cradle and USB cable for desktop installation to gain maximum wireless performance when used with a desktop computer.

With the DWL-G630, you will be able to wirelessly connect a laptop to any Wi-Fi™ network, at home, at work or in any wi-fi enabled public place (hotspot).
This will allow you to stay on-line and access files and resources securely, for a mimimum of investment.

Short summary description D-Link Bundle DWL-922 + DWL-G630 wireless router:
This short summary of the D-Link Bundle DWL-922 + DWL-G630 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Bundle DWL-922 + DWL-G630, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, WPA, Power, 0 - 55 °C, 0 - 95%, 0.054 Gbit/s

Long summary description D-Link Bundle DWL-922 + DWL-G630 wireless router:
This is an auto-generated long summary of D-Link Bundle DWL-922 + DWL-G630 wireless router based on the first three specs of the first five spec groups.

D-Link Bundle DWL-922 + DWL-G630. Networking standards: IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U. Security algorithms: WPA. LED indicators: Power. Maximum data transfer rate: 0.054 Gbit/s

Network
Networking standards
IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U
Supports ISDN connection
No
Security
Security algorithms
WPA
Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Maximum data transfer rate
0.054 Gbit/s
xDSL connection
No
Brand Image Article code product Stock Price from
D-Link DI-524/E wireless router Gray D-Link DI-524/E wireless router Gray
(show image)
DI-524/E DI-524/E 0.00
(excl. VAT)
0 (incl. VAT)