D-Link logo

D-Link Bundle DWL-922 + DWL-G520 wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237549
Info modified on:
04 Apr 2019, 05:59:30
Long product name D-Link Bundle DWL-922 + DWL-G520 wireless router:

54Mbps Wireless Broadband Router & USB-Adapter & 802.11g Wireless LAN PCI Card

D-Link Bundle DWL-922 + DWL-G520 wireless router:

DWL-922 is the perfect choice for you who want to set up a wireless network at home or in a small office. The kit contains a 54Mbps wireless router (DI-524) and a flexible 54Mbps wireless USB-adapter (DWL-G122) that can be used on both desktop and laptop computers. DI-524 is a 54Mbps Wireless Broadband Router with built-in 4- port switch, DHCP, firewall features and easy to set-up installation wizard. DWL-G122 is a 54Mbps Wireless USB-adapter with a cradle and USB cable for desktop installation to gain maximum wireless performance when used with a desktop computer.

The D-Link AirPlus XtremeG DWL-G520 Wireless PCI card is an enhanced 802.11g high-performance, wireless card for desktop computers. This card supports high-speed wireless networking of up to 108Mbps, while providing seamless interoperability with all existing 802.11b and 802.11b+ wireless equipment. Together with better security, this card is the ideal wireless solution that offers an upgrade to a fast, new technology while protecting your past investments through interoperability with your current network equipment.

Short summary description D-Link Bundle DWL-922 + DWL-G520 wireless router:

D-Link Bundle DWL-922 + DWL-G520, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, WPA, Power, 0 - 55 °C, 0 - 95%, 0.054 Gbit/s

Long summary description D-Link Bundle DWL-922 + DWL-G520 wireless router:

D-Link Bundle DWL-922 + DWL-G520. Networking standards: IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U. Security algorithms: WPA. LED indicators: Power. Maximum data transfer rate: 0.054 Gbit/s

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.