location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEXSAT32 interface cards/adapter Internal SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port SATA 6 Gbps PCI Express SATA Controller Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXSAT32
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030838955 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:35:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com PEXSAT32 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PEXSAT32 interface cards/adapter Internal SATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: SATA
  • - 6 Gbit/s
  • - Red, Silver
Guarantee: Lifetime
Long product name StarTech.com PEXSAT32 interface cards/adapter Internal SATA :
The short editorial description of StarTech.com PEXSAT32 interface cards/adapter Internal SATA

StarTech.com 2 Port SATA 6 Gbps PCI Express SATA Controller Card - Dual Port PCIe SATA III Card Adapter
More>>>
StarTech.com PEXSAT32 interface cards/adapter Internal SATA:
The official marketing text of StarTech.com PEXSAT32 interface cards/adapter Internal SATA as supplied by the manufacturer

The PEXSAT32 2-Port PCI Express SATA 6 Gbps (SATA 3.0) Controller Card offers simple connectivity between a host computer and SATA 3.0 devices - a cost-effective solution for connecting high-speed storage, such as High RPM Hard Drives and Solid State Drives (SSD), which in turn allows for easier data backups and archiving.

With full support for SATA 3.0 hard drives and data transfer speeds of up to 6 Gbps, the adapter card features a native PCI Express single chipset that provides enhanced compatibility, reliability and performance for external SATA 600 MB/s storage needs.

The controller card is backward compatible with SATA 2.0 devices, providing the versatility to use older storage, and features support for RAID 0 and 1 modes as well as port multiplier capability with command-based and FIS-based switching for connecting multiple external hard drives to a host PC through a single SATA connection.

A dual profile solution, the SATA 3.0 controller card includes a low profile/half-height bracket for installation in slimline or small form factor computer cases.

The StarTech.com Advantage
- Twice the speed of SATA II (3Gbps)
- Ships with a full profile bracket install, low profile included

Short summary description StarTech.com PEXSAT32 interface cards/adapter Internal SATA:
This short summary of the StarTech.com PEXSAT32 interface cards/adapter Internal SATA data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEXSAT32, PCIe, SATA, PCIe 2.0, Red, Silver, CE, FCC, Microsoft WHQL Certified, Marvell - 88SE9128

Long summary description StarTech.com PEXSAT32 interface cards/adapter Internal SATA:
This is an auto-generated long summary of StarTech.com PEXSAT32 interface cards/adapter Internal SATA based on the first three specs of the first five spec groups.

StarTech.com PEXSAT32. Host interface: PCIe, Output interface: SATA, Expansion card standard: PCIe 2.0. Product color: Red, Silver, Certification: CE, FCC, Microsoft WHQL Certified. Chipset: Marvell - 88SE9128, Data transfer rate (max): 6 Gbit/s, RAID levels: 0, 1. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows.... Width: 2.54" (64.5 mm), Depth: 2.67" (67.7 mm), Height: 0.839" (21.3 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
SATA
Expansion card standard
PCIe 2.0
Internal SATA ports quantity
2
Port multiplier
Yes
Design
Internal *
Yes
Product color
Red, Silver
Certification
CE, FCC, Microsoft WHQL Certified
Features
Chipset
Marvell - 88SE9128
Data transfer rate (max)
6 Gbit/s
Native Command Queuing (NCQ)
Yes
RAID levels
0, 1
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
15 - 90%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
2.54" (64.5 mm)
Depth
2.67" (67.7 mm)
Height
0.839" (21.3 mm)
Weight
1.23 oz (35 g)
Packaging data
Mounting brackets included
Yes
Drivers included
Yes
Quick installation guide
Yes
Package width
5.71" (145 mm)
Package depth
6.89" (175 mm)
Package height
1.26" (32 mm)
Package weight
4.44 oz (126 g)
Logistics data
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
StarTech.com PEXESAT322I interface cards/adapter Internal SATA StarTech.com PEXESAT322I interface cards/adapter Internal SATA
(show image)
PEXESAT322I 2 Port PCI Express SATA 6 Gbps eSATA Controller Card - Dual Port PCIe SATA III Card - 2 Int/2 Ext 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)