location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI Express USB 2.0 Adapter Card interface cards/adapter Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 Port PCI Express Low Profile High Speed USB 2.0 Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXUSB7LP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837408 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PCI Express USB 2.0 Adapter Card interface cards/adapter Internal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: USB 2.0
Guarantee: Lifetime Warranty
Long product name StarTech.com PCI Express USB 2.0 Adapter Card interface cards/adapter Internal :
The short editorial description of StarTech.com PCI Express USB 2.0 Adapter Card interface cards/adapter Internal

StarTech.com 7 Port PCI Express Low Profile High Speed USB 2.0 Adapter Card - PCIe USB 2.0 Card - PCI-E USB 2.0 Card
More>>>
StarTech.com PCI Express USB 2.0 Adapter Card interface cards/adapter Internal:
The official marketing text of StarTech.com PCI Express USB 2.0 Adapter Card interface cards/adapter Internal as supplied by the manufacturer

Add six external and one internal high speed USB 2.0 ports to any PCIe compatible PC

The PEXUSB7LP Low Profile PCIe USB 2.0 Adapter Card offers a cost-effective way to add seven USB 2.0 ports to a small form factor computer for enhanced versatility and performance.

The card adds 6 external USB 2.0 slots and 1 internal USB 2.0 header port, with support for high speed USB 2.0 data transfer rates of up to 480 Mbps; to help save time, this versatile PCIe USB card includes WHQL-certified drivers and easy plug and play installation.

Capable of adapting to virtually any PC case form factor, the low profile USB card includes a standard profile bracket for installation in full form factor cases.

The StarTech.com Advantage

- Unique design layout allows for the maximum number of USB ports to be mounted to the external bracket, while still being able to fit both small form factor and full desktop systems
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com PCI Express USB 2.0 Adapter Card interface cards/adapter Internal:
This short summary of the StarTech.com PCI Express USB 2.0 Adapter Card interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI Express USB 2.0 Adapter Card, PCIe, USB 2.0, CE, FCC, 0 - 60 °C, -20 - 85 °C, 5 - 95%

Long summary description StarTech.com PCI Express USB 2.0 Adapter Card interface cards/adapter Internal:
This is an auto-generated long summary of StarTech.com PCI Express USB 2.0 Adapter Card interface cards/adapter Internal based on the first three specs of the first five spec groups.

StarTech.com PCI Express USB 2.0 Adapter Card. Host interface: PCIe, Output interface: USB 2.0. Certification: CE, FCC. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2. Width: 2.52" (64 mm), Depth: 3.58" (91 mm), Height: 0.709" (18 mm). Package width: 1.61" (41 mm), Package depth: 8.35" (212 mm), Package height: 5.71" (145 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 2.0
USB 2.0 ports quantity
7
Design
Internal *
Yes
Certification
CE, FCC
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
2.52" (64 mm)
Depth
3.58" (91 mm)
Height
0.709" (18 mm)
Weight
2.04 oz (57.8 g)
Packaging data
Package width
1.61" (41 mm)
Package depth
8.35" (212 mm)
Package height
5.71" (145 mm)
Other features
Data transfer rate
480 Mbit/s
Ports quantity
7
Connectivity technology
Wired
Quantity outer carton
50 pc(s)
Country Distributor
United Kingdom 1 distributor(s)