location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional USB to DVI External Dual or Multi Monitor Video Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2DVIPRO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030838917 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 00:16:22
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com USB2DVIPRO user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB version: 2.0 USB Type-A Male
  • - DVI output
  • - Number of displays supported: 1
  • - 1920 x 1200 pixels
  • - Black
Guarantee: 2 Years
Long product name StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black :
The short editorial description of StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black

StarTech.com USB to DVI External Video Dual or Multi Monitor Video Card Adapter - 1920x1200 - USB to DVI Graphics Adapter M/F
More>>>
StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black:
The official marketing text of StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black as supplied by the manufacturer

Connect a DVI display for a high-resolution extended desktop multi-monitor USB solution

The USB2DVIPRO Professional USB DVI External Dual or Multi Monitor Video Adapter is the perfect solution for turning your workstation into a dual or multi-monitor environment using your USB ports - providing high quality dual display or multi-monitor capability for a variety of laptop or desktop applications. With improved performance compared to our USB2DVI, this USB DVI-D display adapter is capable of running up to five additional displays from one computer simultaneously (using four USB2DVIPRO External Multi Monitor Video Adapters). The adapter connects to a host computer through a USB 2.0 port, acting as an external DVI-D video card to either extend or mirror the desktop shown on the existing display - without having to open the computer case. USB2DVIPRO offers support for Microsoft Windows (including Aero themes) and Mac OS X, and with support for resolutions up to 1920x1200 this device is ideal for larger displays / monitors. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- High resolution support and high performance make this USB Display Adapter ideal for larger monitors requiring higher resolutions
- Compact, USB powered adapter provides the easiest way to add another monitor to your Windows or Mac computer
- Completely external device offers a simple upgrade solution saving the cost and hassle of upgrading the internal video card on your system

Short summary description StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black:
This short summary of the StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB2DVIPRO, 2.0, USB Type-A, DVI output, 1920 x 1200 pixels

Long summary description StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black:
This is an auto-generated long summary of StarTech.com USB2DVIPRO USB graphics adapter 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

StarTech.com USB2DVIPRO. USB connector type: USB Type-A, USB connector gender: Male, DVI connector type: DVI-I. Product color: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7..., Linux operating systems supported: Ubuntu 14.04, Ubuntu 16.04. Width: 1.89" (48 mm), Depth: 3.54" (90 mm), Height: 0.925" (23.5 mm). Package width: 2.46" (62.5 mm), Package depth: 6.42" (163 mm), Package height: 5.67" (144 mm)

Performance
USB connector type
USB Type-A
USB connector gender
Male
USB version *
2.0
DVI output *
Yes
HDMI output *
No
DisplayPort output *
No
Number of displays supported *
1
DVI connector type
DVI-I
Internal memory
16 MB
Maximum resolution
1920 x 1200 pixels
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1200 (WUXGA)
LED indicators
Power
Chipset
DisplayLink - DL-195
USB pass-through
No
Certification
CE, FCC, REACH
Design
Product color
Black
Integrated USB cable
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Home Basic x64, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Linux operating systems supported
Ubuntu 14.04, Ubuntu 16.04
Weight & dimensions
Width
1.89" (48 mm)
Depth
3.54" (90 mm)
Height
0.925" (23.5 mm)
Weight
2.57 oz (73 g)
Packaging data
Package width
2.46" (62.5 mm)
Package depth
6.42" (163 mm)
Package height
5.67" (144 mm)
Package weight
8.82 oz (250 g)
Packaging content
Drivers included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com USB2HDMI USB graphics adapter 1920 x 1080 pixels Black StarTech.com USB2HDMI USB graphics adapter 1920 x 1080 pixels Black
(show image)
USB2HDMI USB to HDMI External Dual or Multi Monitor Video Adapter with Audio 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)