location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Store Secured 2.5" 500GB external hard drive 5400 RPM 2.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Store Secured 2.5" 500GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1668E-1HE0
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:39:34
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Toshiba Store Secured 2.5" 500GB external hard drive 5400 RPM 2.5" USB 2.0 :
The short editorial description of Toshiba Store Secured 2.5" 500GB external hard drive 5400 RPM 2.5" USB 2.0

Store Secured 2.5" 500GB
More>>>
Short summary description Toshiba Store Secured 2.5" 500GB external hard drive 5400 RPM 2.5" USB 2.0:
This short summary of the Toshiba Store Secured 2.5" 500GB external hard drive 5400 RPM 2.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Store Secured 2.5" 500GB, 500 GB, 2.5", 2.0, 5400 RPM

Long summary description Toshiba Store Secured 2.5" 500GB external hard drive 5400 RPM 2.5" USB 2.0:
This is an auto-generated long summary of Toshiba Store Secured 2.5" 500GB external hard drive 5400 RPM 2.5" USB 2.0 based on the first three specs of the first five spec groups.

Toshiba Store Secured 2.5" 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM

Country Distributor
United Kingdom 1 distributor(s)