HP logo

HP PageWide Pro 452dw inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56633
Info modified on:
30 Mar 2023, 22:08:11
Guarantee:
One-year, on-site warranty, service and support; one-year technical phone support, chat, and e-mail
Long product name HP PageWide Pro 452dw inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:

PageWide Pro 452dw Printer

HP PageWide Pro 452dw inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:

Not inkjet. Not laser. Introducing HP PageWide business printers. Get the best combination of lowest total cost of ownership, print quality, and speed.

Ultimate value and speed—HP PageWide Pro delivers the lowest total cost of ownership and fastest speeds in its class. Get professional-quality color plus best-in-class security features and energy efficiency.

Features

Professional color, breakthrough total cost
- Results you expect and lasting value—breakthrough total cost of ownership, the lowest in its class.
- Print professional-quality color on a variety of papers—perfect for office use.
- Print more pages and replace cartridges less often, using Original HP PageWide high-yield cartridges.

Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.

The fastest printer in its class
- Wait less, do more with best-in-class speeds—as fast as 55 ppm in color and black-and-white.
- Grab pages and go—without waiting. This device wakes up and prints fastest in its class.
- Print directly from your mobile device to your Wi-Fi Direct® printer—without accessing the company network.

Proven technology. Superior energy efficiency.
- Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.
- Conserve with HP PageWide Technology—designed to use less energy than any printer in its class.
- Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class security and management features
- Help protect your investment and extend capabilities as your needs grow, with a portfolio of solutions.
- Help keep your printer secure—from boot up to shutdown—with secure boot and secure code integrity validation.

Short summary description HP PageWide Pro 452dw inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:

HP PageWide Pro 452dw, Color, 2400 x 1200 DPI, 4, A4, 50000 pages per month, 40 ppm

Long summary description HP PageWide Pro 452dw inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:

HP PageWide Pro 452dw. Color, Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm. Duplex printing. Wi-Fi. Product color: Gray

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.