location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MobileOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0193
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Nov 2022 19:19:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning
  • - A4
  • - Maximum scan size: 8.5 x 35.8" (216 x 910 mm) Sensor type: CIS
  • - USB port
  • - 2.2 W
Long product name Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black :
The short editorial description of Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black

MobileOffice S400 - CIS, 600 dpi, 216 x 297 mm (8.5" x 11.69) A 4 / legal size, 3 ppm, USB 1.1
More>>>
Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black:
The official marketing text of Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black as supplied by the manufacturer

MobileOffice S400
Two Steps to managing your paper document:
1. Insert the paper
2. Push the button

It' as simple as that !
The MobileOffice S400 is a portable scanner for managing your business cards, organizing checks, receipts and expenses.
With the press of a button, the Mobile Office S400 converts paper documents into Searchable PDF. ABBYY FineReader Sprint 9.0, in conjunction with Plustek¡¦s advanced image processing, provide accurate Optical Character Recognition (OCR) and reliable conversion to Searchable PDF and editable Microsoft Office formats.
The Plustek MobileOffice S400 is designed with Business travelers in mind but it is rugged enough to be used in any vertical application requiring an easily transportable, mobile scanner.

Short summary description Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black:
This short summary of the Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek MobileOffice S400, 8.5 x 35.8" (216 x 910 mm), 600 x 600 DPI, 48 bit, Sheet-fed scanner, Black, CIS

Long summary description Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Plustek MobileOffice S400. Maximum scan size: 8.5 x 35.8" (216 x 910 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: Sheet-fed scanner, Product color: Black. Sensor type: CIS. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6. Standard interfaces: USB 1.1

Scanning
Maximum scan size *
8.5 x 35.8" (216 x 910 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Input color depth
48 bit
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Product color *
Black
Built-in display *
No
Performance
Sensor type *
CIS
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
1.1
Standard interfaces
USB 1.1
Power
Power consumption (typical)
2.2 W
Network
Supported network protocols
TWAIN
System requirements
Minimum storage drive space
800 MB
Minimum RAM
256 MB
Minimum processor
1 GHz
Compatible operating systems
Windows XP, 2000, Vista, 7
Certificates
Certification
WEEE, ROHS
Weight & dimensions
Weight
11.6 oz (330 g)
Other features
Dimensions (WxDxH)
10.8 x 1.33 x 1.85" (274 x 33.8 x 47 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:02:06
Uk has collected 3 expert reviews for Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
alphr.com
Updated:
2011-09-23 16:02:06
Unlike its bigger brother the MobileOffice AD450, Plustek's MobileOffice S400 model lives up to its name. Measuring a pint-sized 47 x 274 x 33.8mm (WDH), and weighing in at a feather-light 330g, it more closely resembles a desk ruler than a traditional...
Bottom line Small, slimline and simple to use, but let down by unforgivably slow scanning speeds...
50%
pcmag.com
Updated:
2011-10-29 06:40:42
The Plustek MobileOffice S400 ($120 street) is best appreciated as a highly portable scanner for people who need to scan single pages or short documents while on the go. As such, its strongest features are its small size, light weight, and ability to g...
Good One-button scanning for common tasks, Scans directly to searchable PDF format, Highly portable...
Bad Simplex (one-sided) scanning only, No automatic document feeder, Rated at only 3 pages per minute...
Bottom line The Plustek MobileOffice S400 sticks to the basics, with a manual feed and simplex (one-sided) scanning only, all of which helps make it a lightweight, highly portable option...
60%
Brand Image Article code product Stock Price from
Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
PS286PLUS PS286 Plus 0.00
(excl. VAT)
0 (incl. VAT)