CLUB3D logo

CLUB3D Thunderbolt 3 to Dual HDMI 2.0 Adapter

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126981
Info modified on:
12 Mar 2024, 09:30:18
Bullet Points CLUB3D Thunderbolt 3 to Dual HDMI 2.0 Adapter:
  • - Connect 2 UHD Screens to your Thunderbolt 3 output
  • - Supports resolutions 2 x 3840 x 2160 at 60Hz
  • - Works on Windows and MAC OS
Long product name CLUB3D Thunderbolt 3 to Dual HDMI 2.0 Adapter:

Thunderbolt 3 to Dual HDMI 2.0 Adapter

CLUB3D Thunderbolt 3 to Dual HDMI 2.0 Adapter:

The Thunderbolt™ 3 to HDMI™ 2.0 Dual Monitor 4K 60Hz lets users easily connect two HDMI™ 2.0 Screens to any device with a Thunderbolt™ 3 interface. This unique adapter is compatible with both Mac OS Sierra™ and Windows™ 10. The output resolution supported is up to 4K @ 60Hz for Single Screen and Dual Screen setups. It is fully Plug & Play, so no need for driver installation. This stylish adapter has a beautiful Brushed Aluminum Casing making it strong and light.
It is also very slim, 16 mm, making it easy to carry with you.

Multiply your screen area with your tablet, desktop PC or Ultrabook. With multiple monitors your computer will become more useful and you will become more efficient and accomplish more. With 2 displays delivering 4 K performance, you can have four times the screen space compared to 1080p.

Check out the downloads tab for more information

Short summary description CLUB3D Thunderbolt 3 to Dual HDMI 2.0 Adapter:

CLUB3D Thunderbolt 3 to Dual HDMI 2.0 Adapter, USB Type-C, 2x HDMI, HDMI 2.0, 3840 x 2160 pixels, Gray, Silver, 60 Hz

Long summary description CLUB3D Thunderbolt 3 to Dual HDMI 2.0 Adapter:

CLUB3D Thunderbolt 3 to Dual HDMI 2.0 Adapter. Video port type: USB Type-C, Video out: 2x HDMI, Connector(s): HDMI 2.0. Maximum resolution: 3840 x 2160 pixels, Product color: Gray, Silver, Maximum refresh rate: 60 Hz. Power consumption (typical): 15 W. Dimensions (WxDxH): 3.66 x 2.2 x 0.63" (93 x 56 x 16 mm), Weight: 3.21 oz (91 g). Package length: 11" (28 cm), Package width: 3.15" (80 mm), Package depth: 1.38" (35 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.