BlackBerry logo

BlackBerry 7100t 2.4" BlackBerry OS

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21981
Info modified on:
27 Feb 2024, 15:01:04
Long product name BlackBerry 7100t 2.4" BlackBerry OS:

7100t - 850/900/1800/1900 MHz GSM/GPRS, 65K 240 x 260 2.4", QWERTY, Bluetooth, USB, SMS, MMS, Email, Instant Messaging, BlackBerry OS

Short summary description BlackBerry 7100t 2.4" BlackBerry OS:

BlackBerry 7100t, 2.4", 260 x 240 pixels, BlackBerry OS

Long summary description BlackBerry 7100t 2.4" BlackBerry OS:

BlackBerry 7100t. Display diagonal: 2.4", Display resolution: 260 x 240 pixels. Operating system installed: BlackBerry OS. Weight: 4.23 oz (120 g)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.