Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Male
- - Female
- - Black
Long product name Honeywell 9700-RS232-1 power cable Black
:
9700-RS232-1 - Serial Communication Charge Cable kit
The short editorial description of Honeywell 9700-RS232-1 power cable Black
9700-RS232-1 - Serial Communication Charge Cable kit
More>>>
Short summary description Honeywell 9700-RS232-1 power cable Black:
This short summary of the Honeywell 9700-RS232-1 power cable Black data-sheet is auto-generated and uses the product title and the first six key specs.
Honeywell 9700-RS232-1, Black, Male, Female
Long summary description Honeywell 9700-RS232-1 power cable Black:
This is an auto-generated long summary of Honeywell 9700-RS232-1 power cable Black based on the first three specs of the first five spec groups.
Honeywell 9700-RS232-1. Product color: Black, Connector 1 gender: Male, Connector 2 gender: Female