location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric WD620U data projector 4000 ANSI lumens DLP WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD620U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD620U show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Mitsubishi Electric WD620U data projector 4000 ANSI lumens DLP WXGA (1280x800) :
The short editorial description of Mitsubishi Electric WD620U data projector 4000 ANSI lumens DLP WXGA (1280x800)

WD620U, 4000 ANSI Lumens, 1280 x 800, 2000 : 1
More>>>
Short summary description Mitsubishi Electric WD620U data projector 4000 ANSI lumens DLP WXGA (1280x800):
This short summary of the Mitsubishi Electric WD620U data projector 4000 ANSI lumens DLP WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric WD620U, 4000 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 15 - 80 kHz, 50 - 85 Hz

Long summary description Mitsubishi Electric WD620U data projector 4000 ANSI lumens DLP WXGA (1280x800):
This is an auto-generated long summary of Mitsubishi Electric WD620U data projector 4000 ANSI lumens DLP WXGA (1280x800) based on the first three specs of the first five spec groups.

Mitsubishi Electric WD620U. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of light source: 4000 h. Focus: Manual, Zoom ratio: 1.5:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:42:50
Uk has collected 1 expert review for Mitsubishi Electric WD620U data projector 4000 ANSI lumens DLP WXGA (1280x800) and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%
Source Review comments Score
projectorcentral.com
Updated:
2011-08-02 01:42:50
The Mitsubishi WD620U projector's WXGA 1280x800 native resolution, driven by a .65" single DLP chip, is combined with a high quality lens and results in a very sharp and vivid projected image...
Bottom line The Mitsubishi WD620U is a very bright widescreen projector that targets the classroom or business presentation environments. It excels at producing a high impact, large format image due to the 3,743 ANSI-lumen output. Additionally, the rather long zo...
88%