location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig LXW 102-8616 40" HD Black 480 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LXW 102-8616
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40LXW1028616
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Grundig LXW 102-8616 40" HD Black 480 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 480 cd/m² 8 ms 1000:1
  • - NTSC, PAL, SECAM
  • - 240 W
Long product name Grundig LXW 102-8616 40" HD Black 480 cd/m² :
The short editorial description of Grundig LXW 102-8616 40" HD Black 480 cd/m²

Elegance 40 LXW 102-8616 Dolby
More>>>
Grundig LXW 102-8616 40" HD Black 480 cd/m²:
The official marketing text of Grundig LXW 102-8616 40" HD Black 480 cd/m² as supplied by the manufacturer

Features:
-40" (102 cm) Active Matrix TFT-LC display in 16:9 format
-Luminous density 480 cd/mІ
-Contrast ratio 1000:1
-178° viewing angle (horizontal/vertical)
-Intelligent signal processing for picture optimisation
-Ready for HDTV, including HDCP copy protection via HDMI or DVI
-Virtual Dolby® Surround
-2-tuner PIP
-HDMI input, DVI input for PC (Multisync WXGA), 2 x Euro-AV (2 x RGB compatible), S-Video input and cinch AV (for camcorder)
-External loudspeakers included
-Dimensions: approx. 104.8 x 70.7 x 10.3 cm (24.3 cm with pedestal)
-Weight: approx. 35 kg

Short summary description Grundig LXW 102-8616 40" HD Black 480 cd/m²:
This short summary of the Grundig LXW 102-8616 40" HD Black 480 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig LXW 102-8616, 40", 1366 x 768 pixels, HD, LCD, Black

Long summary description Grundig LXW 102-8616 40" HD Black 480 cd/m²:
This is an auto-generated long summary of Grundig LXW 102-8616 40" HD Black 480 cd/m² based on the first three specs of the first five spec groups.

Grundig LXW 102-8616. Display diagonal: 40", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 480 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
40"
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
480 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
99 channels
Audio
FM radio
No
Audio system
Virtual Dolby Surround
Design
Product color *
Black
Performance
Teletext
2000 pages
Plug and Play
No
Ports & interfaces
DVI port
Yes
Ports & interfaces
Headphone outputs
1
S-Video inputs quantity
1
HDMI ports quantity *
1
RGB ports quantity
2
Management features
Picture-in-Picture
Yes
Power
Power consumption (typical) *
240 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
41.3" (1048 mm)
Depth (with stand)
9.57" (243 mm)
Width (without stand)
41.3" (1048 mm)
Depth (without stand)
4.06" (103 mm)
Height (without stand)
27.8" (707 mm)
Weight (without stand)
77.2 lbs (35 kg)
Packaging content
Handheld remote control
Yes
Other features
Power requirements
50/60 Hz 100-240V
Display
TFT
I/O ports
-2x Euro-AV -Cinch-AV -YUV -HDCP
Speakers
3
Brand Image Article code product Stock Price from
Grundig LXW 68-9622 26" WXGA Silver 450 cd/m² Grundig LXW 68-9622 26" WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LCD 32LXW 82-8620 32" HD Silver 450 cd/m² Grundig LCD 32LXW 82-8620 32" HD Silver 450 cd/m²
(show image)
32LXW82L LCD 32LXW 82-8620 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 27 LXW 70-8620 27" HD Silver 550 cd/m² Grundig Lenaro 27 LXW 70-8620 27" HD Silver 550 cd/m²
(show image)
27LXW708620 Lenaro 27 LXW 70-8620 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 26" WXGA 450 cd/m² Grundig LXW 68-9622 26" WXGA 450 cd/m²
(show image)
26LXW96 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Amira 20 LCD 51-6605 TOP 20" Silver 450 cd/m² Grundig Amira 20 LCD 51-6605 TOP 20" Silver 450 cd/m²
(show image)
20LCD516 Amira 20 LCD 51-6605 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision 20 LCD 51-8510 TOP 20" Black 450 cd/m² Grundig Vision 20 LCD 51-8510 TOP 20" Black 450 cd/m²
(show image)
20LCD518 Vision 20 LCD 51-8510 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m² Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m²
(show image)
20LCD519 Tharus 20 LCD 51-9510 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision II 26 LXW 68-9620 Dolby 26" WXGA Black 500 cd/m² Grundig Vision II 26 LXW 68-9620 Dolby 26" WXGA Black 500 cd/m²
(show image)
26LXW689 Vision II 26 LXW 68-9620 Dolby 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 20 LW 51-7605 TOP 20" HD Silver 500 cd/m² Grundig Lenaro 20 LW 51-7605 TOP 20" HD Silver 500 cd/m²
(show image)
20LW5176 Lenaro 20 LW 51-7605 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision II 32 LXW 82-9620 Dolby 32" HD Black 550 cd/m² Grundig Vision II 32 LXW 82-9620 Dolby 32" HD Black 550 cd/m²
(show image)
32LXW829 Vision II 32 LXW 82-9620 Dolby 0.00
(excl. VAT)
0 (incl. VAT)