location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 1GB Ethernet Pass-Thru Mod network switch module Fast Ethernet, Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB Ethernet Pass-Thru Mod
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406740-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382439413 show
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:20:31
The date of the most recent change of the data-sheet in Icecat's system
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HPE 1GB Ethernet Pass-Thru Mod network switch module Fast Ethernet, Gigabit Ethernet :
The short editorial description of HPE 1GB Ethernet Pass-Thru Mod network switch module Fast Ethernet, Gigabit Ethernet

HP 1GB Ethernet Pass-Thru Module for c-Class BladeSystem
More>>>
Short summary description HPE 1GB Ethernet Pass-Thru Mod network switch module Fast Ethernet, Gigabit Ethernet:
This short summary of the HPE 1GB Ethernet Pass-Thru Mod network switch module Fast Ethernet, Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 1GB Ethernet Pass-Thru Mod, Fast Ethernet, Gigabit Ethernet, 10,100,1000 Mbit/s, HP BladeSystem c-Class, 0 - 40 °C, -20 - 60 °C, 15 - 80%

Long summary description HPE 1GB Ethernet Pass-Thru Mod network switch module Fast Ethernet, Gigabit Ethernet:
This is an auto-generated long summary of HPE 1GB Ethernet Pass-Thru Mod network switch module Fast Ethernet, Gigabit Ethernet based on the first three specs of the first five spec groups.

HPE 1GB Ethernet Pass-Thru Mod. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Compatibility: HP BladeSystem c-Class. Weight: 10.5 oz (299 g)

Country Distributor
Italia 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)