location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel U-90E - 56K Data/Fax modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U-90E - 56K Data/Fax Modem
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190100.0090
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Zyxel U-90E - 56K Data/Fax modem 56 Kbit/s :
The short editorial description of Zyxel U-90E - 56K Data/Fax modem 56 Kbit/s

U-90E - 56K Data/Fax Modem
More>>>
Zyxel U-90E - 56K Data/Fax modem 56 Kbit/s:
The official marketing text of Zyxel U-90E - 56K Data/Fax modem 56 Kbit/s as supplied by the manufacturer

Buy U-90E if you want a professional V.90 Data/FAX Modem. This modem provides reliable transmission quality to ensure on-line data transfer for corporate subscriber leased lines.

The U-90E supports ITU V.90 protocol with maximum speed of up to 56Kbps. It also supports most international standards and popular proprietary protocols including those used by the world's leading ISPs. With up to 56Kbps data and 14.4Kbps fax speed, this modem is compatible with all existing modem and fax standards.

The U-90E uses ZyXEL unique fall-back and fall-forward technology assuring that you will always connect at the highest speed.

Flash EPROM provides easy access to new features, and also easily updates new firmware.

Short summary description Zyxel U-90E - 56K Data/Fax modem 56 Kbit/s:
This short summary of the Zyxel U-90E - 56K Data/Fax modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel U-90E - 56K Data/Fax Modem, 56 Kbit/s, Desktop, 14.4 Kbps, V.21/Bell, V.22/Bell, V.22bis, V.23, V.32, V.34, V.90, DOS Windows 95/98/NT Mac OS UNIX Novell Amiga IBM AS400/AS6000, 0 - 40 °C

Long summary description Zyxel U-90E - 56K Data/Fax modem 56 Kbit/s:
This is an auto-generated long summary of Zyxel U-90E - 56K Data/Fax modem 56 Kbit/s based on the first three specs of the first five spec groups.

Zyxel U-90E - 56K Data/Fax Modem. Modem speed: 56 Kbit/s, Form factor: Desktop. Maximum fax transfer rate: 14.4 Kbps. Data link protocols: V.21/Bell, V.22/Bell, V.22bis, V.23, V.32, V.34, V.90. Compatible operating systems: DOS Windows 95/98/NT Mac OS UNIX Novell Amiga IBM AS400/AS6000. I/O ports: 1x Phone RJ-11 1x Line RJ-11 1x RS-232

Modem
Modem speed
56 Kbit/s
Form factor
Desktop
Data transmission
Maximum fax transfer rate
14.4 Kbps
Protocols
Data link protocols
V.21/Bell, V.22/Bell, V.22bis, V.23, V.32, V.34, V.90
Ports & interfaces
I/O ports
1x Phone RJ-11 1x Line RJ-11 1x RS-232
System requirements
Compatible operating systems
DOS Windows 95/98/NT Mac OS UNIX Novell Amiga IBM AS400/AS6000
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 90%