location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP115 data projector 2500 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP115
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP115
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP115 data projector 2500 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 3500 h
  • - SVGA (800x600) 2000:1
  • - Focus: Manual
Long product name NEC NP115 data projector 2500 ANSI lumens DLP SVGA (800x600) :
The short editorial description of NEC NP115 data projector 2500 ANSI lumens DLP SVGA (800x600)

2500 ANSI, SVGA (800 x 600), DLP, 180W, 3500/5000h, 2000:1
More>>>
Short summary description NEC NP115 data projector 2500 ANSI lumens DLP SVGA (800x600):
This short summary of the NEC NP115 data projector 2500 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP115, 2500 ANSI lumens, DLP, SVGA (800x600), 2000:1, 47.2 - 511.8" (1.2 - 13 m), 15 - 100 kHz

Long summary description NEC NP115 data projector 2500 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of NEC NP115 data projector 2500 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

NEC NP115. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual. Serial interface type: RS-232. Weight: 5.51 lbs (2.5 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:40:59
Uk has collected 3 expert reviews for NEC NP115 data projector 2500 ANSI lumens DLP SVGA (800x600) and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-14 21:40:59
Product Code: 60002803, NP115 The NEC NP115 DLP projector instantly makes an impression thanks to the clean lines of its matt-white, plastic body. The NEC NP115 is a shade smaller and lighter than the Mitsubishi XD221U. The fact that all the NEC NP1...
Bottom line With good picture quality and easy-to-use top-mounted controls, the NEC NP115 enjoys a wide range of picture-tweaking options and a long bulb life in eco mode. We also like the NEC NP115's image presets, but it has fewer connections than its rivals, a...
80%
macworld.co.uk
Updated:
2011-08-14 21:40:59
A shade smaller and lighter than the Mitsubishi XD221U, the NEC NP115 instantly makes an impression thanks to the clean lines of its matt-white, plastic body. The fact that all its major controls are cleanly separated on the top – making it easy to pi...
Good Attractive; good picture quality; easy-to-use top-mounted controls; wide range of picture-tweaking options; long bulb life in eco mode; image presets...
Bad Fewer connections than rivals; tinny speaker; lacks detail in dark film scenes...
80%
projectorcentral.com
Updated:
2011-08-14 21:40:59
With the introduction of pico projectors, people have started to look at them as alternatives for home entertainment. We can see why; they are highly portable, very inexpensive, and the lamp never needs replacing. However, they have some definite downs...
Bottom line When shopping for a projector for film and video, the best choice is a projector designed for home theater. But when you do not need the deep black levels and high-definition resolutions provided by these projectors, or simply want to put up a big pic...
87%