CoreParts logo

CoreParts AC Adapter 120W, 20V, 6A power adapter/inverter Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6483
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 Year
Long product name CoreParts AC Adapter 120W, 20V, 6A power adapter/inverter Black:

AC Adapter 120W, 20V, 6A

Short summary description CoreParts AC Adapter 120W, 20V, 6A power adapter/inverter Black:

CoreParts AC Adapter 120W, 20V, 6A, 20 V, 6 A, Dell Inspiron: 2650 (Mosaic P4), 2650C, 300m (Blade 2), 3700 400 PII (Cypress), 3700 C433..., 120 W, Black

Long summary description CoreParts AC Adapter 120W, 20V, 6A power adapter/inverter Black:

CoreParts AC Adapter 120W, 20V, 6A. Output voltage: 20 V, Output current: 6 A, Compatibility: Dell Inspiron: 2650 (Mosaic P4), 2650C, 300m (Blade 2), 3700 400 PII (Cypress), 3700 C433.... Capacity: 120 W. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.