location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBD1108 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBD1108
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD1108
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327633037
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 08:17:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBD1108 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MBD1108 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh :
The short editorial description of CoreParts MBD1108 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh

Battery for Digital Camera 2.6Wh Li-ion 3.7V 700mAh Canon Powershot
More>>>
Short summary description CoreParts MBD1108 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh:
This short summary of the CoreParts MBD1108 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBD1108, Canon, 1000 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description CoreParts MBD1108 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh:
This is an auto-generated long summary of CoreParts MBD1108 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh based on the first three specs of the first five spec groups.

CoreParts MBD1108. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Purpose: Camera. Width: 1.34" (34 mm), Depth: 0.236" (6 mm), Height: 1.65" (42 mm). Quantity per pack: 1 pc(s), Package width: 4.29" (109 mm), Package depth: 3.39" (86 mm)

Brand Image Article code product Stock Price from
CoreParts

CoreParts MBD1089 camera/camcorder battery Lithium-Ion (Li-Ion) 600 mAh
(show image)
MBD1089 MBD1089 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Li-ion 7.2V 1500mAh Lithium-Ion (Li-Ion)
(show image)
MBD1121 Li-ion 7.2V 1500mAh 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBD1111 camera/camcorder battery Lithium-Ion (Li-Ion) 750 mAh
(show image)
MBD1111 MBD1111 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBD1109 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh
(show image)
MBD1109 MBD1109 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 7.2V 1850mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
MBD1092 7.2V 1850mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBD1093 camera/camcorder battery Lithium-Ion (Li-Ion) 1850 mAh
(show image)
MBD1093 MBD1093 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 3.7V 1050mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
MBD1099 3.7V 1050mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 3.7V 1100mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
MBD1085 3.7V 1100mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBD1096 camera/camcorder battery Lithium-Ion (Li-Ion) 800 mAh
(show image)
MBD1096 MBD1096 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)