location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10103 projector lamp 160 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10103
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10103
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327621188
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:35:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML10103 projector lamp 160 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee: 12 months
Long product name CoreParts ML10103 projector lamp 160 W :
The short editorial description of CoreParts ML10103 projector lamp 160 W

Projector Lamp for Infocus 2000 Hours, 160 Watts fit for Infocus Projector X15, X20, X21, X6, X7, X9, X9C
More>>>
Short summary description CoreParts ML10103 projector lamp 160 W:
This short summary of the CoreParts ML10103 projector lamp 160 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML10103, 160 W, 2000 h, Infocus, LPX15, LPX6, LPX7, LPX9, X21, X9

Long summary description CoreParts ML10103 projector lamp 160 W:
This is an auto-generated long summary of CoreParts ML10103 projector lamp 160 W based on the first three specs of the first five spec groups.

CoreParts ML10103. Bulb power: 160 W, Service life of lamp: 2000 h, Brand compatibility: Infocus, Compatibility: LPX15, LPX6, LPX7, LPX9, X21, X9, Country of origin: China

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10320 projector lamp 165 W
(show image)
ML10320 ML10320 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10137 projector lamp 200 W
(show image)
ML10137 ML10137 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10144 projector lamp 261 W
(show image)
ML10144 ML10144 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10150 projector lamp 300 W
(show image)
ML10150 ML10150 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10158 projector lamp 220 W
(show image)
ML10158 ML10158 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10170 projector lamp 200 W
(show image)
ML10170 ML10170 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10194 projector lamp 220 W
(show image)
ML10194 ML10194 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10206 projector lamp 300 W
(show image)
ML10206 ML10206 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10231 projector lamp 220 W
(show image)
ML10231 ML10231 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10251 projector lamp 275 W
(show image)
ML10251 ML10251 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)