CoreParts logo

CoreParts ML10419 projector lamp 200 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27442
Info modified on:
12 Mar 2024, 12:30:20
Bullet Points CoreParts ML10419 projector lamp 200 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee:
12 months
Long product name CoreParts ML10419 projector lamp 200 W:

Projector Lamp for ViewSonic 200 Watt, 2000 Hours PJ750-2, PJ750-3, PJ751

Short summary description CoreParts ML10419 projector lamp 200 W:

CoreParts ML10419, 200 W, 2000 h, ViewSonic: PJ750-2, PJ750-3, PJ751

Long summary description CoreParts ML10419 projector lamp 200 W:

CoreParts ML10419. Bulb power: 200 W, Service life of lamp: 2000 h, Compatibility: ViewSonic: PJ750-2, PJ750-3, PJ751, Country of origin: China

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.