location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10575 projector lamp 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10575
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10575
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327627784
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:23:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML10575 projector lamp 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee: 12 months
Long product name CoreParts ML10575 projector lamp 300 W :
The short editorial description of CoreParts ML10575 projector lamp 300 W

Projector Lamp for Toshiba 300 Watt, 2000 Hours TDP T350, TDP TW350, TDP TW350U, TDP TW350UK, TW350
More>>>
Short summary description CoreParts ML10575 projector lamp 300 W:
This short summary of the CoreParts ML10575 projector lamp 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML10575, 300 W, 2000 h, Toshiba, TDP T350, TDP TW350, TDP TW350U, TDP TW350UK, TW350

Long summary description CoreParts ML10575 projector lamp 300 W:
This is an auto-generated long summary of CoreParts ML10575 projector lamp 300 W based on the first three specs of the first five spec groups.

CoreParts ML10575. Bulb power: 300 W, Service life of lamp: 2000 h, Brand compatibility: Toshiba, Compatibility: TDP T350, TDP TW350, TDP TW350U, TDP TW350UK, TW350, Country of origin: China

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML11847 projector lamp 310 W
(show image)
ML11847 ML11847 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11906 projector lamp 130 W
(show image)
ML11906 ML11906 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11910 projector lamp 150 W
(show image)
ML11910 ML11910 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11909 projector lamp 150 W
(show image)
ML11909 ML11909 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10470 projector lamp 180 W
(show image)
ML10470 ML10470 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10499 projector lamp 230 W
(show image)
ML10499 ML10499 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10507 projector lamp 220 W
(show image)
ML10507 ML10507 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10508 projector lamp 150 W
(show image)
ML10508 ML10508 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10511 projector lamp 200 W
(show image)
ML10511 ML10511 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10517 projector lamp 200 W
(show image)
ML10517 ML10517 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)