location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10576 projector lamp 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10576
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10576
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327609889
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:23:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML10576 projector lamp 180 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee: 12 months
Long product name CoreParts ML10576 projector lamp 180 W :
The short editorial description of CoreParts ML10576 projector lamp 180 W

Projector Lamp for Acer 180 Watt, 2000 Hours XD1150, XD1150D, XD1250
More>>>
Short summary description CoreParts ML10576 projector lamp 180 W:
This short summary of the CoreParts ML10576 projector lamp 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML10576, 180 W, 2000 h, Acer, XD1150, XD1150D, XD1250

Long summary description CoreParts ML10576 projector lamp 180 W:
This is an auto-generated long summary of CoreParts ML10576 projector lamp 180 W based on the first three specs of the first five spec groups.

CoreParts ML10576. Bulb power: 180 W, Service life of lamp: 2000 h, Brand compatibility: Acer, Compatibility: XD1150, XD1150D, XD1250, Country of origin: China

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML11847 projector lamp 310 W
(show image)
ML11847 ML11847 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11906 projector lamp 130 W
(show image)
ML11906 ML11906 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11910 projector lamp 150 W
(show image)
ML11910 ML11910 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11909 projector lamp 150 W
(show image)
ML11909 ML11909 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10511 projector lamp 200 W
(show image)
ML10511 ML10511 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10530 projector lamp 170 W
(show image)
ML10530 ML10530 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10567 projector lamp 132 W
(show image)
ML10567 ML10567 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10601 projector lamp 230 W
(show image)
ML10601 ML10601 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10599 projector lamp 200 W
(show image)
ML10599 ML10599 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10598 projector lamp 135 W
(show image)
ML10598 ML10598 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)