location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E900 2" 3.28 oz (93 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806349326540
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung E900 2" 3.28 oz (93 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM Black
  • - 2" 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - MicroSD (TransFlash)
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung E900 2" 3.28 oz (93 g) Black :
The short editorial description of Samsung E900 2" 3.28 oz (93 g) Black

2", 2MP, 800mAh, 93g, 80 MB
More>>>
Short summary description Samsung E900 2" 3.28 oz (93 g) Black:
This short summary of the Samsung E900 2" 3.28 oz (93 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E900, Bar, Single SIM, 2", 2 MP, 800 mAh, Black

Long summary description Samsung E900 2" 3.28 oz (93 g) Black:
This is an auto-generated long summary of Samsung E900 2" 3.28 oz (93 g) Black based on the first three specs of the first five spec groups.

Samsung E900. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 2", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. WAP: 2.0. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 220 h. Weight: 3.28 oz (93 g). Product color: Black

Design
Product color *
Black
Display
Display diagonal *
2"
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
External display *
No
Touchscreen *
No
Memory
Flash card support *
Yes
Compatible memory cards *
MicroSD (TransFlash)
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Built-in flash
Yes
Flash type
LED
Front camera *
No
Network
SIM card capability *
Single SIM
SIM card type
MiniSIM
Data network *
GPRS
WAP
2.0
Wi-Fi *
No
Data transmission
Infrared data port
No
Data transmission
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Video
Video call
No
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
220 h
Weight & dimensions
Weight *
3.28 oz (93 g)
Width
3.66" (93 mm)
Depth
1.77" (45 mm)
Height
0.65" (16.5 mm)
Phone features
Java technology
Yes
Vibrating alert
Yes
Form factor *
Bar
GPS Performance
GPS (satellite)
No
Position location *
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 15:40:56
Uk has collected 36 expert reviews for Samsung E900 5.08 cm (2") 93 g Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-05 15:40:47
The Samsung E900 is a stylish handset featuring distinctive touch-sensitive controls as its main feature. This compact slider phone also boasts a gloss black finish, a 2 megapixel camera and a microSD storage slot. Features Unfortunately, the E900 isn...
Good Stylish touch-sensitive controls, 2 megapixel camera, good features list, excellent user interface...
Bad Controls are sensitive, camera is slow, battery life, fingerprint magnet The Final Word The E900 is a fair handset with a decent features list, but although the touch-sensitive controls are a nice touch, they are a little too sensitive for our liking.
Bottom line The E900 is a fair handset with a decent features list, but although the touch-sensitive controls are a nice touch, they are a little too sensitive for our liking.
70%
letsgomobile.org/en
Updated:
2013-08-05 15:40:51
O ne gadget after the other is being launched on the mobile imaging market. Some are stylish, whereas others are more technologically advanced. For years now, Samsung has had a reputation for knowing how to produce mobile phones that combine function a...
74%
shinyshiny.tv
Updated:
2013-08-05 15:40:54
The E900 is a fashion phone from Samsung. Think of phrases like "slip into your handbag on a night out" and "the fashionistas choice" and youre pretty much there. Its a slider phone with a touch keypad that lights up on contact. Sound familiar? Lets...
0%
techdigest.tv
Updated:
2013-08-05 15:40:55
The E900 is a fashion phone from Samsung. Think of phrases like "slip into your handbag on a night out" and "the fashionistas choice" and youre pretty much there. Its a slider phone with a touch keypad that lights up on contact. Sound familiar? Let...
60%
pocket-lint.com
Updated:
2013-08-05 15:40:55
It might be a copycat, but its still likely to be one of...
Good Bright screen, touch sensitive, two megapixel camera...
Bad Camera isnt as good as it should have been, some will say youve opted for a Chocolate phone copycat...
Bottom line It might be a copycat, but its still likely to be one of...
80%
techradar.com
Updated:
2013-08-05 15:40:56
If there is one manufacturer you can link with the continued success of the slider phone, it is Samsung. Its all-black D500 and D600 models, in particular, have popularised the design over the last year or two. Faced with new competition from the likes...
Good Great looks, Touch-sensitive keypad, QVGA screen...
Bad Quiet speakerphone...
Bottom line If there is one manufacturer you can link with the continued success of the slider phone, it is Samsung. Its all-black D500 and D600 models, in particular, have popularised the design over the last year or two. Faced with new competition from the likes...
80%
knowyourmobile.com
Updated:
2014-04-10 02:37:47
There can have been few phones that have been as maligned as the Samsung SGH-E900 has been recently. Its not just another casualty of Samsungs strange colour sense (the Pink version is more red than pink) but it has serious faults in the design. Desp...
Good Thin slider phone, 2 megapixel camera, Great web support...
Bad Over sensitive keypad...
Bottom line A slim fun slider aimed at the teenage market...
70%
stuff.tv
Updated:
2014-04-10 02:37:47
We’re sure we’ve seen styling and finishing touches like this somewhere before. The touch-sensitive button, red backlit icons and piano black finish smack of LG’s Chocolate phone.Too bitter to be ChocolateAs a phone, the performance is a...
Good Quite pretty. Decent 2megapixel camera.
Bad Draws too much from other phone designs. Distinctly average camera performance.
Bottom line The Samsung doesnt really fit in well to any category. Its a definite nomad...
60%
Mobile88.com
Updated:
2016-12-29 03:32:47
Samsung has a phone in its stable that looks just like the LG chocolate. At least, parts of it resemble the LG really closely. I wonder who copied who, but both are out in the market at the same time and obviously are vying for the same group of custom...
75%
thestar.com.my
Updated:
2016-12-29 03:32:47
All touchy-feely E900 (Samsung) Triband phone Display: 256,000 colours (240 x 320pixels) Messaging: SMS (Short Message Service), MMS (Multimedia messaging Service) Connectivity: GPRS (General Packet Radio Service), EDGE, Bluetooth, USB port Phone mem...
Good Very slim design; great camera.
Bad Ultrasensitive touchpad; poor battery life with camera usage.
Bottom line JO TIMBUONG indulges in her new passion for slider phones by taking the Samsung E900 out for a spin.The Samsung E900 comes with improvements in both form and user interface over some of its predecessors. Being slightly thicker than the D520, the E900 h...
0%
Mobile88.com
Updated:
2013-08-05 15:40:47
Samsung has a phone in its stable that looks just like the LG chocolate. At least, parts of it resemble the LG really closely. I wonder who copied who, but both are out in the market at the same time and obviously are vying for the same group of custom...
75%
LordPercy.com
Updated:
2013-08-05 15:40:52
Touch sensitive and uber sexy the new Samsung E900 looks great and sounds good too with its inbuilt MP3 player and removable storage. Our man Goodacre gets under the skin of Samsungs new baby.
0%
stuff.tv
Updated:
2013-08-05 15:40:52
We’re sure we’ve seen styling and finishing touches like this somewhere before. The touch-sensitive button, red backlit icons and piano black finish smack of LG’s Chocolate phone.Too bitter to be ChocolateAs a phone, the performance is a...
Good Quite pretty. Decent 2megapixel camera.
Bad Draws too much from other phone designs. Distinctly average camera performance.
Bottom line The Samsung doesnt really fit in well to any category. Its a definite nomad...
60%
mobile-review.com US
Updated:
2013-08-05 15:40:52
LG was the first manufacturer to introduce a sensor-buttoned model for Europe. One month after LG Cholocate was introduced Samsung released its E900 model, which got assigned with ?Phantom? codename for the Russian market. This codename is partly assoc...
0%
star-techcentral.com
Updated:
2013-08-05 15:40:52
All touchy-feely E900 (Samsung) Triband phone Display: 256,000 colours (240 x 320pixels) Messaging: SMS (Short Message Service), MMS (Multimedia messaging Service) Connectivity: GPRS (General Packet Radio Service), EDGE, Bluetooth, USB port Phone mem...
Good Very slim design; great camera.
Bad Ultrasensitive touchpad; poor battery life with camera usage.
Bottom line JO TIMBUONG indulges in her new passion for slider phones by taking the Samsung E900 out for a spin.The Samsung E900 comes with improvements in both form and user interface over some of its predecessors. Being slightly thicker than the D520, the E900 h...
0%
trustedreviews.com
Updated:
2013-08-05 15:40:52
It has been a while since we've looked at a sliding handset from Samsung: it was way back in November that Riyad reviewed the SGH-D600. It came away with a coveted Recommended award from him, and from my own experience I'd say the award was fully justifie...
Bottom line I wanted to like the Samsung SGH-E900 a lot, having been wowed by the Samsung SGH-D600, but sadly that was not to be. There are some good points, not least its small overall size, light weight and the comprehensive PC connectivity, but the camera is disap...
70%
mobilechoiceuk.com
Updated:
2013-08-05 15:40:52
Theres nothing like a good set-to to spice up our mobile world. Korean giants Samsung and LG have always shared a begrudging respect for each other but the rivalry has often been laced with a sense of one-upmanship. For so long LG has been overshadowe...
Good Like the Chocolate phone, its touch-keys and minimalist design are very elegant and bring sophistication to the mainstream.
Bad The merest accidental caress of the touch-keys can send the phone into unwanted directions. Handle with care.
Bottom line Its all down to personal taste as to which touch-phone you root for but Samsung has designed a dashing high-fashion handset with a feature set to match.
60%
mobileblah.com
Updated:
2013-08-05 15:40:54
You cant compare the SGH-E900 to another touch screen phone the KG800 model from LG, known as Chocolate. Despite the fact that LG loses market to Samsung sometimes they can really hit with their product. For example LG has announced a touch screen cel...
0%
Techreviews.tv
Updated:
2013-08-05 15:40:55
The E900 is a fashion phone from Samsung. Think of phrases like "slip into your handbag on a night out" and "the fashionistas choice" and youre pretty much there. Its a slider phone with a touch keypad that lights up on contact. Sound familiar? Lets...
60%
Brand Image Article code product Stock Price from
Samsung E900 Gold Edition 2.05" 3.28 oz (93 g) Samsung E900 Gold Edition 2.05" 3.28 oz (93 g)
(show image)
SGH-E900YDA E900 Gold Edition 0.00
(excl. VAT)
0 (incl. VAT)