location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16x Super Multi DVD Rewriter black Bulk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSA-H10NRBBB
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW :
The short editorial description of LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW

16x Super Multi DVD Rewriter black
More>>>
LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW:
The official marketing text of LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW as supplied by the manufacturer

Award winning Super Multi DVD Rewriters can write, read and erase data on all DVD and CD media.They are compatible with all formats as they support DVD+R/RW, DVD-R/RW, DVD+R/-R up to 8.5G.

Features:
-Dual layer recording enables storage of up to 8.5GB
-Writes to DVD-RAM (12x), DVD-RW(6x), DVD+R DL(10x), DVD-R DL(6x DVD-R(16x), DVD+RW(8x) DVD+R(16x), CD-RW(32x), and CD-R(48x) media
-All DVD formats compatible
-Interface E-IDE / ATAPI
-Mounting type - horizontal & vertical
-2MB buffer memory with buffer under run prevention technology
-Access Time CDRom: 125 ms, DVD-ROM: 145 ms, DVD-RAM: 175 ms

Short summary description LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW:
This short summary of the LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW data-sheet is auto-generated and uses the product title and the first six key specs.

LG 16x Super Multi DVD Rewriter black Bulk, Tray, DVD-RW, EIDE/ATA, 2 MB, 48x, 16x

Long summary description LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW:
This is an auto-generated long summary of LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW based on the first three specs of the first five spec groups.

LG 16x Super Multi DVD Rewriter black Bulk. Disc loading type: Tray. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. Access time: 125 ms

Design
Internal *
Yes
Disc loading type
Tray
Performance
Optical drive type *
DVD-RW
Interface *
EIDE/ATA
Drive device, buffer size
2 MB
Plug and Play
No
Writing speed
DVD write speed
16x
DVD rewrite speed
8x
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
10x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
DVD read speed
16x
CD read speed *
48x
CD-R read speed
48x
CD-RW read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
16x
DVD-ROM read speed
16x
DVD+RW read speed
16x
Access time
Access time
125 ms
Weight & dimensions
Weight
26.5 oz (750 g)
Other features
Media types supported
DVD-RAM (12x), DVD-RW(6x), DVD+R DL(10x), DVD-R DL(6x DVD-R(16x), DVD+RW(8x) DVD+R(16x), CD-RW(32x), and CD-R(48x)
DVD-RW speed
16x
DVD+R speed
16x
DVD+RW speed
16x
DVD-R speed
16x
Write methods
(DVD+R) Sequential Recording (DVD+R DL) Sequential Recording (DVD-R/RW) Disk-at-Once, Incremental Recording Restricted Overwrite (DVD-RW only) (DVD-R DL) Disk-at-Once, Fortmat4 (Layer Jump Recording) (DVD+RW) Random Write (DVD-RAM) Random Write (CD-R/RW) Disk-at-Once, Track-at-Once, Session-at-Once, Packet Write
Dimensions (WxDxH)
5.75 x 6.5 x 1.63" (146 x 165 x 41.3 mm)
Compatible operating systems
Windows ME, 2000 Professional, XP Home Edition, Pro, Media Centre Edition
Number of optical discs
1 discs
Brand Image Article code product Stock Price from
LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW
(show image)
GSA-H10NRBB 16x Super Multi DVD Rewriter black bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-H10NBB 16x Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW
(show image)
GSA-4166BB 16X Super Multi DVD Rewriter black Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-4166B 16X Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW
(show image)
GSA-H20LRBB Multi DVD Rewriter GSA-H20LB black 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Silver optical disc drive Internal LG 52x Combo Drive Silver optical disc drive Internal
(show image)
GCE-8527SBB 52x Combo Drive Silver 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Ivory optical disc drive Internal LG 52x Combo Drive Ivory optical disc drive Internal
(show image)
GCE-8527B 52x Combo Drive Ivory 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Black Bulk optical disc drive Internal LG 52x Combo Drive Black Bulk optical disc drive Internal
(show image)
GCE-8527RBB 52x Combo Drive Black Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x Ivory Bulk optical disc drive Internal LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x Ivory Bulk optical disc drive Internal
(show image)
GCC-4522BB Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x Ivory Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter silver optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter silver optical disc drive Internal DVD-RW
(show image)
GSA-4167SBB 16x Super Multi DVD Rewriter silver 0.00
(excl. VAT)
0 (incl. VAT)