location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Pentium 945 processor 3.4 GHz 4 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pentium
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
945
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80553945
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037007092 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel Pentium 945 processor 3.4 GHz 4 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® D 945 3.4 GHz
  • - 4 MB L2 LGA 775 (Socket T)
  • - Processor cores: 2 65 nm 64-bit 95 W
  • - Box Cooler included
Long product name Intel Pentium 945 processor 3.4 GHz 4 MB L2 Box :
The short editorial description of Intel Pentium 945 processor 3.4 GHz 4 MB L2 Box

Pentium D Processor 945 (4M Cache, 3.40 GHz, 800 MHz FSB)
More>>>
Short summary description Intel Pentium 945 processor 3.4 GHz 4 MB L2 Box:
This short summary of the Intel Pentium 945 processor 3.4 GHz 4 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Pentium 945, Intel® Pentium® D, LGA 775 (Socket T), 65 nm, Intel, 3.4 GHz, 64-bit

Long summary description Intel Pentium 945 processor 3.4 GHz 4 MB L2 Box:
This is an auto-generated long summary of Intel Pentium 945 processor 3.4 GHz 4 MB L2 Box based on the first three specs of the first five spec groups.

Intel Pentium 945. Processor family: Intel® Pentium® D, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 376 M, Processing Die size: 162 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Cache memory: 4 MB

Brand Image Article code product Stock Price from
Intel

Intel Pentium 915 processor 2.8 GHz 4 MB L2 Box
(show image)
BX80553915R 915 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium 925 processor 3 GHz 4 MB L2 Box
(show image)
BX80553925 925 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium 915 processor 2.8 GHz 4 MB L2 Box
(show image)
BX80553915 915 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)