HTC logo

HTC Smart 2.8" Single SIM 110 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49153
Info modified on:
07 Mar 2024, 15:34:52
Long product name HTC Smart 2.8" Single SIM 110 mAh Black:

Smart, 300 MHz, 2.8" TFT-LCD, GSM 850/900/1800/1900MHz, 108g, Black

Short summary description HTC Smart 2.8" Single SIM 110 mAh Black:

HTC Smart, 2.8", 240 x 320 pixels, 0.3 GHz, Black

Long summary description HTC Smart 2.8" Single SIM 110 mAh Black:

HTC Smart. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Processor frequency: 0.3 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 110 mAh. Product color: Black. Weight: 3.81 oz (108 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.