location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 550-Sheet Drawer 550 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
550-Sheet Drawer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28S0803 show
Show alternative article codes used in the online market place
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 12:01:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark 550-Sheet Drawer 550 sheets :
The short editorial description of Lexmark 550-Sheet Drawer 550 sheets

550-Sheet Drawer for Lexmark X340/342
More>>>
Lexmark 550-Sheet Drawer 550 sheets:
The official marketing text of Lexmark 550-Sheet Drawer 550 sheets as supplied by the manufacturer

Supports A4, A5, JIS B5, Letter, Legal, Executive, Folio and Statement sizes. Paper (16 to 24lb, 60 to 90 gsm) and paper labels may be used from this drawer. Contains up to 550 sheets.

Short summary description Lexmark 550-Sheet Drawer 550 sheets:
This short summary of the Lexmark 550-Sheet Drawer 550 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 550-Sheet Drawer, 550 sheets, 393 slides, 60 - 90 g/m², Papieren etiketten Gewoon papier Raadpleeg de Lexmark Card Stock & Label Guide voor meer informatie., 0.141 oz (4 g), 0.159 oz (4.5 g)

Long summary description Lexmark 550-Sheet Drawer 550 sheets:
This is an auto-generated long summary of Lexmark 550-Sheet Drawer 550 sheets based on the first three specs of the first five spec groups.

Lexmark 550-Sheet Drawer. Maximum capacity: 550 sheets, Media capacity: 393 slides, Supported media weight(s): 60 - 90 g/m². Media types supported: Papieren etiketten Gewoon papier Raadpleeg de Lexmark Card Stock & Label Guide voor meer informatie.. Weight: 0.141 oz (4 g). Package weight: 0.159 oz (4.5 g), Package dimensions (WxDxH): 18.3 x 16.9 x 9.25" (465 x 428 x 235 mm). Quantity per pallet: 24 pc(s), Pallet weight: 272.1 lbs (123.4 kg)

Features
Maximum capacity
550 sheets
Media capacity
393 slides
Standard media sizes
A4 A5 Executive Folio JIS-B5 Legal Letter Statement
Supported media weight(s)
60 - 90 g/m²
Media formats
Media types supported
Papieren etiketten Gewoon papier Raadpleeg de Lexmark Card Stock & Label Guide voor meer informatie.
Weight & dimensions
Weight
0.141 oz (4 g)
Packaging data
Package weight
0.159 oz (4.5 g)
Package dimensions (WxDxH)
18.3 x 16.9 x 9.25" (465 x 428 x 235 mm)
Logistics data
Pallet dimensions (W x D x H)
55.9 x 34.3 x 43.9" (1420 x 870 x 1116 mm)
Quantity per pallet
24 pc(s)
Pallet weight
272.1 lbs (123.4 kg)
Other features
Dimensions (WxDxH)
15.5 x 14.8 x 5.12" (393 x 376 x 130 mm)
Country Distributor
United Kingdom 1 distributor(s)