location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-8616 modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-8616
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-8616
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364060220
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 15:59:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name TP-Link TD-8616 modem :
The short editorial description of TP-Link TD-8616 modem

ADSL2+ Modem, IEEE 802.3, 802.3u, RJ-11, RJ-45
More>>>
TP-Link TD-8616 modem:
The official marketing text of TP-Link TD-8616 modem as supplied by the manufacturer

The TP-Link ADSL2/2+ Ethernet Modem (TD-8616) enables you to access a high-speed DSL Internet connection. It supports the latest ADSL2/2+ standards to provide higher performance (up to 24Mbps downstream) and longer reach from your Internet Service Provider´s (ISP) Digital Subscriber Line Access Multiplexer (DSLAM). You can also create a wired network to share your high-speed Internet connection by adding a multi-port router.

The TD-8616 includes a simple configarution tool and a Web-based Graphic User Interface (GUI) that enables you to easily modify settings to connect to a DSL Internet service. The conveniently located LED indicators let you quickly check the moden´s status and activity.

The TP-LINK TD-8616 is TR-067 compliant, ensuring that this device will work your Internet Service Provider´s infrastructure.

Featuring high ADSL performance, easy-to-use, the TP-Link TD-8616 is a good choice to access to the internet.

Short summary description TP-Link TD-8616 modem:
This short summary of the TP-Link TD-8616 modem data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-8616, 3.5 Mbit/s, 24 Mbit/s, Fast Ethernet, Activity, DSL, LAN, RoHS, Federal Communications Commission (FCC), FCC, RoHS

Long summary description TP-Link TD-8616 modem:
This is an auto-generated long summary of TP-Link TD-8616 modem based on the first three specs of the first five spec groups.

TP-Link TD-8616. Upstream data rate: 3.5 Mbit/s, Downstream data rate: 24 Mbit/s, Networking features: Fast Ethernet. LED indicators: Activity, DSL, LAN. Compliance certificates: RoHS, Federal Communications Commission (FCC), Certification: FCC, RoHS, Compliance industry standards: IEEE 802.3, 802.3u. Depth: 4.25" (108 mm), Height: 1.1" (28 mm), Width: 6.5" (165 mm)

Performance
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
Networking features
Fast Ethernet
Features
LED indicators
Activity, DSL, LAN
Ports & interfaces
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
1
Certificates
Compliance certificates
RoHS, Federal Communications Commission (FCC)
Certification
FCC, RoHS
Compliance industry standards
IEEE 802.3, 802.3u
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Non-operating relative humidity (non-condensing)
5 - 90%
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Depth
4.25" (108 mm)
Height
1.1" (28 mm)
Width
6.5" (165 mm)
Technical details
Technical features
ANSI T1.413 Issue 2 ITU-T G.992.1 (G.dmt) ITU-T G.992.2 (G.lite) ITU-T G.992.3 (G.dmt.bis) ITU-T G.994.1 (G.hs) ITU-T G.992.5
Country Distributor
United Kingdom 1 distributor(s)