location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP620p Mainstream-projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.03777.B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 14:22:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2200 ANSI lumens
  • - 4000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 31 - 300"
  • - 285 W
Long product name BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768) :
The short editorial description of BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768)

MP620p Mainstream-projector
More>>>
BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768):
The official marketing text of BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Color Matching Technology
Enjoy perfect colors with the MP620p's unique color matching technology. The new generation golden ration color wheel balances true color saturation and maximizes color accuracy.
There are no limitations when using the MP620p. It captures rich, true-to-life spectrums for the greatest visual satisfaction.

Whisper quiet design
To ensure whisper quiet operation, BenQ adopts special airflow design to cool down the system temperature, which creates a very effective sound baffle. The last color wheel mounting technique in its turn enhances stability.

Key Features
- 2200 ANSI Lumens.
- XGA Native Resolution.
- 2000:1 High Contrast Ratio.
- Golden Ratio Color Wheel (5 Segments).
- HDTV Compatible (480p, 576p, 720p, 1080i).
- 4000 Hours Lamp Life (Eco. mode).
- 2.7kg Light Weight.

Short summary description BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP620p Mainstream-projector, 2200 ANSI lumens, DLP, XGA (1024x768), 2000:1, 31 - 300", 31 - 82 kHz

Long summary description BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP620p Mainstream-projector. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 4000 h. Zoom ratio: 1.15:1. Noise level: 29 dB. Display number of colors: 16.78 million colors

Projector
Screen size compatibility *
31 - 300"
Projector brightness *
2200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Service life of light source *
4000 h
Lens system
Zoom ratio
1.15:1
Video
Full HD *
Yes
Features
Noise level *
29 dB
Display
Display number of colors
16.78 million colors
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Other features
Aspect ratio
4:3, 16:9
Light source
200W
Dimensions (WxDxH)
11.2 x 9.09 x 3.7" (284 x 231 x 94 mm)
I/O ports
VGA in Component Video in S-Video in Composite Video in PC audio in Audio L/R in VGA out Audio out USB Serial RS232
Connectivity technology
Wired
Brand Image Article code product Stock Price from
BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600) BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600)
(show image)
9J.01277.B5E MP510 Mainstream-projector 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)