location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-Y4072S toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-Y4072S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-Y4072S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993650057
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:21:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-Y4072S toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Color toner page yield: 1000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-Y4072S toner cartridge 1 pc(s) Original Yellow :
The short editorial description of Samsung CLT-Y4072S toner cartridge 1 pc(s) Original Yellow

Yellow Toner Cartridge for CLP-320 / CLP-325 / CLX-3185 Series, 1000 pages
More>>>
Samsung CLT-Y4072S toner cartridge 1 pc(s) Original Yellow:
The official marketing text of Samsung CLT-Y4072S toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

Toner performance is optimised for Samsung printer.

Ensures a uniform print quality. Easy to maintain and manage. Monitoring supplies technology notifies customers when toner is low or needs to be replaced.

NO NOIS

Imagine a printer that operates quietly and allows you to concentrate on other important tasks while it prints. The NO-NOIS™ engine design means the toner is stored in a fixed cartridge mechanism, eliminating noise and vibration. It also simplifies toner changes - there are no heavy toners to change, just small, easy-to-access toner bottles.

Genuine quality

Enjoy consistent print results .With Samsung supplies you're virtually guaranteed high quality pages without any defects.

Easy-to-change toner

No mess. No fuss. Samsung printer cartridges are easy to replace so you can get back to work. Simply follow three easy steps: open the front cabinet, change the cartridge, and close the cabinet. That's all there is to it!

Automatic toner monitoring system

Never get stuck on empty again. When toner is running low, the automatic toner monitoring system conveniently notifies you.

Unique toner design

Samsung printer cartridges are the smallest and lightest in their class, ideal for personal, small or home office users.

Security label

Samsung supplies include a colour-changing security label that proves they are genuine products. When the label is tilted, the colour changes from clear to cyan. Plus, the embossed characters change between red gold and blue when seen from different angles. You can also verify its originality by feeling its texture.

Standardised cartridge

Each Samsung LaserJet cartridge has been tested to meet ISO (International Organisation for Standardisation) standards, which makes it easy to compare toner yields from different manufacturers. With Samsung toner cartridges, you can be confident that you're making an informed buying decision.

Short summary description Samsung CLT-Y4072S toner cartridge 1 pc(s) Original Yellow:
This short summary of the Samsung CLT-Y4072S toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-Y4072S, 1000 pages, Yellow, 1 pc(s)

Long summary description Samsung CLT-Y4072S toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Samsung CLT-Y4072S toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Samsung CLT-Y4072S. Color toner page yield: 1000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-320, CLP-325, CLX-3185
Quantity per pack *
1 pc(s)
Color toner page yield *
1000 pages
Type *
Original
Printing colors *
Yellow
Brand compatibility *
Samsung
Product color
Black, Yellow
Weight & dimensions
Width
7.2" (183 mm)
Depth
14.3" (363 mm)
Height
2.87" (73 mm)
Weight
2.51 lbs (1.14 kg)
Package width
14.3" (363 mm)
Package depth
2.87" (73 mm)
Package height
7.2" (183 mm)
Package weight
2.56 lbs (1.16 kg)
Weight & dimensions
Package type
Box
Logistics data
Pallet width
55.4" (140.7 cm)
Pallet length
30.5" (77.4 cm)
Pallet height
77.9" (197.9 cm)
Master (outer) case width
12.2" (309 mm)
Master (outer) case length
15" (381 mm)
Master (outer) case height
18.3" (465 mm)
Master (outer) case weight
10.1 lbs (4.6 kg)
Master (outer) case tare weight
17.3 oz (490 g)
Quantity per master (outer) case
4 pc(s)
Other features
Print technology
Laser printing
Package tare weight
6.35 oz (180 g)
Country Distributor
Deutschland 1 distributor(s)