location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp 5700 E2160 1.8 GHz Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rp5700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN520EA#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP rp 5700 E2160 1.8 GHz Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Pentium® 1.8 GHz 1 MB
  • - 2 GB
  • - HDD 250 GB
  • - Ethernet LAN
Guarantee: Protected by HP Services, including a 3-3-3, standardCertain restrictions and exclusions apply.
Long product name HP rp 5700 E2160 1.8 GHz Black :
The short editorial description of HP rp 5700 E2160 1.8 GHz Black

HP rp5700 Base Model Point of Sale System
More>>>
HP rp 5700 E2160 1.8 GHz Black:
The official marketing text of HP rp 5700 E2160 1.8 GHz Black as supplied by the manufacturer








Short summary description HP rp 5700 E2160 1.8 GHz Black:
This short summary of the HP rp 5700 E2160 1.8 GHz Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp 5700, Intel® Pentium®, E2160, 1.8 GHz, 1 MB, 800 MHz, Intel® Q963 Express

Long summary description HP rp 5700 E2160 1.8 GHz Black:
This is an auto-generated long summary of HP rp 5700 E2160 1.8 GHz Black based on the first three specs of the first five spec groups.

HP rp 5700. Processor family: Intel® Pentium®, Processor model: E2160, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Maximum internal memory: 4 GB, Memory clock speed: 667 MHz. Total storage capacity: 250 GB, Storage media: HDD, HDD capacity: 250 GB. Graphics card manufacturer: Intel, Graphics card: GMA 3000. Audio system: HD, Optical drive type: DVD Super Multi

Processor
Processor family *
Intel® Pentium®
Processor model *
E2160
Processor frequency
1.8 GHz
Processor cache
1 MB
Processor front side bus
800 MHz
Motherboard chipset
Intel® Q963 Express
Memory
Internal memory *
2 GB
Maximum internal memory
4 GB
Memory clock speed
667 MHz
Storage
Total storage capacity *
250 GB
Storage media *
HDD
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
GMA 3000
Multimedia
Built-in speaker(s)
No
Audio system
HD
Optical drive type
DVD Super Multi
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
Ports & interfaces
VGA (D-Sub) ports quantity
1
Line-out
Yes
Serial ports quantity
2
Parallel ports quantity
1
PS/2 ports quantity
2
DC-in jack
Yes
Design
Product color
Black
Software
Operating system installed *
Windows XP Professional
Power
Power consumption (typical)
240 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
19.6 lbs (8.9 kg)
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
13.4 x 15 x 3.94" (340 x 380 x 100 mm)
Memory slots
4 DIMM