location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPA9300/00 speaker set 50 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPA9300 Multimedia Speaker 2.1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA9300/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895932066
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips SPA9300/00 speaker set 50 W 2.1 channels :
The short editorial description of Philips SPA9300/00 speaker set 50 W 2.1 channels

Stunning sound and style
More>>>
Philips SPA9300/00 speaker set 50 W 2.1 channels:
The official marketing text of Philips SPA9300/00 speaker set 50 W 2.1 channels as supplied by the manufacturer

The superlative 100W MPO experience from the SPA9300 speaker system is yours thanks to quality Mylar tweeters and a separate woofer with 6-layer driver coils to deepen every beat. Stylish stainless steel enclosure enhances the performance.

Short summary description Philips SPA9300/00 speaker set 50 W 2.1 channels:
This short summary of the Philips SPA9300/00 speaker set 50 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPA9300/00, 2.1 channels, 50 W, 18.7 lbs (8.5 kg), 12.6 x 18.2 x 12.4" (320 x 463 x 315 mm), Wired

Long summary description Philips SPA9300/00 speaker set 50 W 2.1 channels:
This is an auto-generated long summary of Philips SPA9300/00 speaker set 50 W 2.1 channels based on the first three specs of the first five spec groups.

Philips SPA9300/00. Audio output channels: 2.1 channels, RMS rated power: 50 W. Weight: 18.7 lbs (8.5 kg), Dimensions (WxDxH): 12.6 x 18.2 x 12.4" (320 x 463 x 315 mm). Connectivity technology: Wired

Performance
RMS rated power *
50 W
Audio output channels *
2.1 channels
Weight & dimensions
Weight
18.7 lbs (8.5 kg)
Dimensions (WxDxH)
12.6 x 18.2 x 12.4" (320 x 463 x 315 mm)
Technical details
Frequency range
35 - 20.000 Hz
Technical details
Speaker power
100 W
Connector(s)
3.5 mm
Power requirements
AC 220V 50Hz
I/O ports
3.5 mm jack
Ports & interfaces
Connectivity technology *
Wired
Other features
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:05:56
Uk has collected 4 expert reviews for Philips SPA9300 Multimedia Speaker 2.1 and the average expert rating is 42 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
42%
Source Review comments Score
itreviews.com
Updated:
2011-10-04 02:05:55
stylish yet unusual 2.1 speaker system: In a world that is awash with 5.1 surround sound speakers it makes a pleasant change to be faced with a set of 2.1 speakers such as this. The two satellites that sit on your desk...
0%
v3.co.uk
Updated:
2011-10-04 02:05:56
A 2.1 set capable of decent audio, but its hampered by poor controls...
60%
Country Distributor
United Kingdom 1 distributor(s)