location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer System x3850 server 440.4 GB Rack Intel® Xeon® 7040 3 GHz 2 GB DDR2-SDRAM 1300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System x3850
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88634SG
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM eServer System x3850 server 440.4 GB Rack Intel® Xeon® 7040 3 GHz 2 GB DDR2-SDRAM 1300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 7040 3 GHz
  • - 2 GB DDR2-SDRAM
  • - 440.4 GB DVD-ROM
  • - Rack 1300 W
Guarantee: Three year parts and labour, Onsite Repair.
Long product name IBM eServer System x3850 server 440.4 GB Rack Intel® Xeon® 7040 3 GHz 2 GB DDR2-SDRAM 1300 W :
The short editorial description of IBM eServer System x3850 server 440.4 GB Rack Intel® Xeon® 7040 3 GHz 2 GB DDR2-SDRAM 1300 W

System x3850, 1x Xeon 7040 3.0 GHz/667 MHz (2x2 MB L2 cache), 2x 1 GB DDR2 DIMM, 0x 0GB SCSI HDD (open bay), DVD/CD-RW Combo drive, Broadcom 5704 Dual-port Gigabit Ethernet, BMC, ATI Radeon 7000-M (16 MB), 1x 1300 W power supply
More>>>
Short summary description IBM eServer System x3850 server 440.4 GB Rack Intel® Xeon® 7040 3 GHz 2 GB DDR2-SDRAM 1300 W:
This short summary of the IBM eServer System x3850 server 440.4 GB Rack Intel® Xeon® 7040 3 GHz 2 GB DDR2-SDRAM 1300 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer System x3850, 3 GHz, 7040, 2 GB, DDR2-SDRAM, 440.4 GB, Rack

Long summary description IBM eServer System x3850 server 440.4 GB Rack Intel® Xeon® 7040 3 GHz 2 GB DDR2-SDRAM 1300 W:
This is an auto-generated long summary of IBM eServer System x3850 server 440.4 GB Rack Intel® Xeon® 7040 3 GHz 2 GB DDR2-SDRAM 1300 W based on the first three specs of the first five spec groups.

IBM eServer System x3850. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: 7040. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 440.4 GB, Optical drive type: DVD-ROM. Power supply: 1300 W. Chassis type: Rack