IBM logo

IBM eServer System x3850 server Rack Intel® Xeon® 3.66 GHz 2 GB DDR2-SDRAM 1300 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66973
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer System x3850 server Rack Intel® Xeon® 3.66 GHz 2 GB DDR2-SDRAM 1300 W:

System x3850, 1x Xeon MP 3.66 GHz/667 MHz (1 MB L2 cache), 2x 1 GB DDR2 DIMM, 0x 0GB SCSI HDD (open bay), DVD/CD-RW Combo drive, Broadcom 5704 Dual-port Gigabit Ethernet, BMC, ATI Radeon 7000-M (16 MB), 1x 1300 W power supply

Short summary description IBM eServer System x3850 server Rack Intel® Xeon® 3.66 GHz 2 GB DDR2-SDRAM 1300 W:

IBM eServer System x3850, 3.66 GHz, 2 GB, DDR2-SDRAM, DVD-ROM, 1300 W, Rack

Long summary description IBM eServer System x3850 server Rack Intel® Xeon® 3.66 GHz 2 GB DDR2-SDRAM 1300 W:

IBM eServer System x3850. Processor family: Intel® Xeon®, Processor frequency: 3.66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 1300 W. Chassis type: Rack

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.